Keystone Electronics Corp. THM Holder for 18650 Battery 1043

Description
Part Number: 1043 # of Cells: 1 Cell Size: 18650 Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder
Request a Quote
Description
Part Number: 1043 # of Cells: 1 Cell Size: 18650 Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

THM holder for 18650 lithium-ion batteries with a high-temperature nylon 46 housing rated UL 94V-0, stainless steel contacts with tin-nickel plating, and a temperature range of -51°C to +145°C. Mounted through-hole with dimensions of 77.1 mm length, 20.7 mm width, and 16.0 mm height. Packaging is 50 pieces per tray.

Datasheet Summary
Powered by GS/AI

THM holder for 18650 lithium-ion batteries with a high-temperature nylon 46 housing rated UL 94V-0, stainless steel contacts with tin-nickel plating, and a temperature range of -51°C to +145°C. Mounted through-hole with dimensions of 77.1 mm length, 20.7 mm width, and 16.0 mm height. Packaging is 50 pieces per tray.

Suppliers

Company
Product
Description
Supplier Links
THM Holder for 18650 Battery - 1043 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder for 18650 Battery
1043
THM Holder for 18650 Battery 1043
Part Number: 1043 # of Cells: 1 Cell Size: 18650 Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder

Part Number: 1043

  • # of Cells: 1
  • Cell Size: 18650
  • Material: PBT, UL 94V-0
  • Mounting: THM
  • Packaging: Trays - 50 pieces per tray
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1043-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1043-ND
Battery Holders, Clips, Contacts 36-1043-ND
Battery Holder (Open) 18650 1 Cell PC Pin

Battery Holder (Open) 18650 1 Cell PC Pin

Buy Now Datasheet
Lithium-Ion Battery Holder, 1 Cell, Plastic UL 94V-O, PC Mount - 70182389 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lithium-Ion Battery Holder, 1 Cell, Plastic UL 94V-O, PC Mount
70182389
Lithium-Ion Battery Holder, 1 Cell, Plastic UL 94V-O, PC Mount 70182389
Designed for the demands of securing the higher energy density and lower weight rechargeable 18650 Lithium-Ion Cells with built-in PCB protection circuits. Keystone's holders are specifically engineered to withstand the rigors of abuse and recharging cycles associated with the 18650 Lithium-Ion cell usages. Keystone's new battery holders are ideal for 3.7 volt, high energy, lower weight mobile electronics, industrial and telecomm applications that have circuit protection to prevent battery damage.

Designed for the demands of securing the higher energy density and lower weight rechargeable 18650 Lithium-Ion Cells with built-in PCB protection circuits. Keystone's holders are specifically engineered to withstand the rigors of abuse and recharging cycles associated with the 18650 Lithium-Ion cell usages. Keystone's new battery holders are ideal for 3.7 volt, high energy, lower weight mobile electronics, industrial and telecomm applications that have circuit protection to prevent battery damage.

Supplier's Site
Battery Holder, 18650, Th; Battery Sizes Accepted Keystone - 56T2028 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 18650, Th; Battery Sizes Accepted Keystone
56T2028
Battery Holder, 18650, Th; Battery Sizes Accepted Keystone 56T2028
BATTERY HOLDER, 18650, TH; Battery Sizes Accepted:18650; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, 18650, TH; Battery Sizes Accepted:18650; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 1043 36-1043-ND 70182389 56T2028
Product Name THM Holder for 18650 Battery Battery Holders, Clips, Contacts Lithium-Ion Battery Holder, 1 Cell, Plastic UL 94V-O, PC Mount Battery Holder, 18650, Th; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Material PBT, UL 94V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) - 1062 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
4 suppliers
Battery Holders, Clips, Contacts - 36-267-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details
For 3 D Cell-All Contacts Insulated - 2190 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
4 suppliers
Molded 9 Volt I Style Strap-6
Specs
Type Plastic Holder
Material ABS
Cell Capacity Single Cell
View Details
3 suppliers