Keystone Electronics Corp. Component Clip-2.15" Height-NiCad Cells 219

Description
Part Number: 219 # of Cells: 1 Cell Size: NiCd Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip
Request a Quote Datasheet
Description
Part Number: 219 # of Cells: 1 Cell Size: NiCd Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Clip-2.15
New Hyde Park, NY, USA
Component Clip-2.15" Height-NiCad Cells
219
Component Clip-2.15" Height-NiCad Cells 219
Part Number: 219 # of Cells: 1 Cell Size: NiCd Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip

Part Number: 219

  • # of Cells: 1
  • Cell Size: NiCd
  • Finish/Plating: Nickel Plate
  • Material: Spring Steel
  • Mounting: Rivet
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-219-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-219-ND
Battery Holders, Clips, Contacts 36-219-ND
Battery Holder Clip (No Contacts) 1 Cell

Battery Holder Clip (No Contacts) 1 Cell

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 219 36-219-ND
Product Name Component Clip-2.15" Height-NiCad Cells Battery Holders, Clips, Contacts
Type Metal Holder; Component Clips Holder Clip (No Contacts)
Material Spring Steel
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

3 C Cell Holder, Solder Lug - 187 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) - 1081 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
For 3 C Cells-All Contacts Insulated - 2187 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
3 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) - 1094 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers