Keystone Electronics Corp. THM (Heavy Duty) Holder for 23mm Cell 107

Description
Part Number: 107 # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335, 2354 Cell Size: 23mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 107 # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335, 2354 Cell Size: 23mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM (Heavy Duty) Holder for 23mm Cell - 107 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM (Heavy Duty) Holder for 23mm Cell
107
THM (Heavy Duty) Holder for 23mm Cell 107
Part Number: 107 # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335, 2354 Cell Size: 23mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder

Part Number: 107

  • # of Cells: 1
  • Battery Reference: 2320, 2325, 2330, 2335, 2354
  • Cell Size: 23mm Coin Cell
  • Material: PBT, UL 94V-0
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-107-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-107-ND
Battery Holders, Clips, Contacts 36-107-ND
Battery Holder (Open) Coin, 23.0mm 1 Cell PC Pin

Battery Holder (Open) Coin, 23.0mm 1 Cell PC Pin

Buy Now Datasheet
Hldr; 23 mm; 1.093 in.; Copper; Nickel;1 - 70182584 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr; 23 mm; 1.093 in.; Copper; Nickel;1
70182584
Hldr; 23 mm; 1.093 in.; Copper; Nickel;1 70182584
Coin Cell PC Battery Holder, 30 mm Size Reliable spring tension assures low contact resistance Retains battery securely to withstand shock and vibration Coin cell PC battery holder.

Coin Cell PC Battery Holder, 30 mm Size

  • Reliable spring tension assures low contact resistance
  • Retains battery securely to withstand shock and vibration
    Coin cell PC battery holder.
Supplier's Site
Battery Holder, 23Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone - 46F859 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 23Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone
46F859
Battery Holder, 23Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone 46F859
BATTERY HOLDER, 23MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 23mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Through Hole; Body Material:Black base PBT RoHS Compliant: Yes

BATTERY HOLDER, 23MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 23mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Through Hole; Body Material:Black base PBT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 107 36-107-ND 70182584 46F859
Product Name THM (Heavy Duty) Holder for 23mm Cell Battery Holders, Clips, Contacts Hldr; 23 mm; 1.093 in.; Copper; Nickel;1 Battery Holder, 23Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Holder (Open) Metal Holder
Material PBT, UL 94V-0 Copper
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

1 C Cell Holder, Solder Lug - 173 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
5 suppliers
2 AA Cell Holder, PC - 2462 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers
Holder for 26650 Battery w solder tail - 1107 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
THM Holder for 30mm Coin Cell - 301 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers