Keystone Electronics Corp. THM Holder for CR123A Battery w/ coil spring 1129

Description
Part Number: 1129 # of Cells: 1 Battery Reference: DL-2/3A,BR-2/3A,CR17 335SE,CR123A,450SC,V R0450, ANSI 5018LC, IEC CR17345 Cell Size: CR123A Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder
Request a Quote
Description
Part Number: 1129 # of Cells: 1 Battery Reference: DL-2/3A,BR-2/3A,CR17 335SE,CR123A,450SC,V R0450, ANSI 5018LC, IEC CR17345 Cell Size: CR123A Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The THM Holder for CR123A Battery, part number 1129, is designed for use with a single CR123A cell. It features a high-temperature nylon 46 base material rated UL 94V-0, ensuring durability in various applications. The holder includes a coil spring that provides reliable contact and rebounds after shock loads, enhancing its performance in demanding environments. It operates effectively within a temperature range of -60¬?F to 293¬?F (-51°C to 145°C), making it suitable for a wide range of applications, including telecommunications and power backup systems. The product is packaged in trays containing 50 pieces each, facilitating easy handling and storage.

Datasheet Summary
Powered by GS/AI

The THM Holder for CR123A Battery, part number 1129, is designed for use with a single CR123A cell. It features a high-temperature nylon 46 base material rated UL 94V-0, ensuring durability in various applications. The holder includes a coil spring that provides reliable contact and rebounds after shock loads, enhancing its performance in demanding environments. It operates effectively within a temperature range of -60¬?F to 293¬?F (-51°C to 145°C), making it suitable for a wide range of applications, including telecommunications and power backup systems. The product is packaged in trays containing 50 pieces each, facilitating easy handling and storage.

Suppliers

Company
Product
Description
Supplier Links
THM Holder for CR123A Battery w/ coil spring - 1129 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder for CR123A Battery w/ coil spring
1129
THM Holder for CR123A Battery w/ coil spring 1129
Part Number: 1129 # of Cells: 1 Battery Reference: DL-2/3A,BR-2/3A,CR17 335SE,CR123A,450SC,V R0450, ANSI 5018LC, IEC CR17345 Cell Size: CR123A Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder

Part Number: 1129

  • # of Cells: 1
  • Battery Reference: DL-2/3A,BR-2/3A,CR17335SE,CR123A,450SC,VR0450, ANSI 5018LC, IEC CR17345
  • Cell Size: CR123A
  • Material: PBT, UL 94V-0
  • Mounting: THM
  • Packaging: Trays - 50 pieces per tray
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1129-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1129-ND
Battery Holders, Clips, Contacts 36-1129-ND
Battery Holder (Open) CR123A 1 Cell PC Pin

Battery Holder (Open) CR123A 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1129 36-1129-ND
Product Name THM Holder for CR123A Battery w/ coil spring Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material PBT, UL 94V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

2 C Cell Holder, Series Connection - 149 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers
THM Holder for AA Battery - 1028 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers
4 AAA Holder, Solder Lug - 170 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
Premium 9 Volt Strap-T Style-8
Specs
Type Plastic Holder
Material Polyethylene
Cell Capacity Single Cell
View Details
3 suppliers