Keystone Electronics Corp. SMT Holder for 2354 Cell-Tin Nickel Plate 3010

Description
Part Number: 3010 # of Cells: 1 Battery Reference: 2354 Cell Size: 23mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder For Tape and Reel version, Request PN
Request a Quote Datasheet
Description
Part Number: 3010 # of Cells: 1 Battery Reference: 2354 Cell Size: 23mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder For Tape and Reel version, Request PN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 2354 Cell-Tin Nickel Plate - 3010 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 2354 Cell-Tin Nickel Plate
3010
SMT Holder for 2354 Cell-Tin Nickel Plate 3010
Part Number: 3010 # of Cells: 1 Battery Reference: 2354 Cell Size: 23mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder For Tape and Reel version, Request PN

Part Number: 3010

  • # of Cells: 1
  • Battery Reference: 2354
  • Cell Size: 23mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
  • For Tape and Reel version, Request PN
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3010-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3010-ND
Battery Holders, Clips, Contacts 36-3010-ND
Battery Retainer Coin, 23.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 23.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
BATTERY RETAINER COIN 23MM SMD - 443-3010 - Utmel Electronic Limited
Hong Kong, China
BATTERY RETAINER COIN 23MM SMD
443-3010
BATTERY RETAINER COIN 23MM SMD 443-3010
BATTERY RETAINER COIN 23MM SMD

BATTERY RETAINER COIN 23MM SMD

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Utmel Electronic Limited
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3010 36-3010-ND 443-3010
Product Name SMT Holder for 2354 Cell-Tin Nickel Plate Battery Holders, Clips, Contacts BATTERY RETAINER COIN 23MM SMD
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

5.8mm Cell Retainer, SMT - 2986 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
SMT Holder for 23mm Cell-Tin Nickel Plate on T&R - 3004TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-2983-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Mounting Surface Mount
View Details
2 suppliers
Polarized SMT Holder for Dual 18350 Batteries - 1098P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers