Keystone Electronics Corp. Battery Products - Battery Holders, Clips, Contacts 122TR

Description
Win Source Part Number: 1365977-122TR Category: Battery Products - Battery Holders, Clips, Contacts Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Keystone Electronics Package: Tape & Reel Product Status: Active Mounting Type: PCB, Surface Mount HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Style: Contact Solid (Positive) Termination Style: SMD (SMT) Tab Number of Cells: 1 Height Above Board: 0.213" (5.40mm) Battery Type, Function: Coin Cell, Contact Battery Cell Size: Multiple
Request a Quote Datasheet
Description
Win Source Part Number: 1365977-122TR Category: Battery Products - Battery Holders, Clips, Contacts Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Keystone Electronics Package: Tape & Reel Product Status: Active Mounting Type: PCB, Surface Mount HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Style: Contact Solid (Positive) Termination Style: SMD (SMT) Tab Number of Cells: 1 Height Above Board: 0.213" (5.40mm) Battery Type, Function: Coin Cell, Contact Battery Cell Size: Multiple
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Battery Holders, Clips, Contacts - 122TR - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Holders, Clips, Contacts
122TR
Battery Products - Battery Holders, Clips, Contacts 122TR
Win Source Part Number: 1365977-122TR Category: Battery Products - Battery Holders, Clips, Contacts Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Keystone Electronics Package: Tape & Reel Product Status: Active Mounting Type: PCB, Surface Mount HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Style: Contact Solid (Positive) Termination Style: SMD (SMT) Tab Number of Cells: 1 Height Above Board: 0.213" (5.40mm) Battery Type, Function: Coin Cell, Contact Battery Cell Size: Multiple

Win Source Part Number: 1365977-122TR
Category: Battery Products - Battery Holders, Clips, Contacts
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Keystone Electronics
Package: Tape & Reel
Product Status: Active
Mounting Type: PCB, Surface Mount
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Style: Contact Solid (Positive)
Termination Style: SMD (SMT) Tab
Number of Cells: 1
Height Above Board: 0.213" (5.40mm)
Battery Type, Function: Coin Cell, Contact
Battery Cell Size: Multiple

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-122DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-122DKR-ND
Battery Holders, Clips, Contacts 36-122DKR-ND
Battery Contact Solid (Positive) Multiple 1 Cell SMD (SMT) Tab

Battery Contact Solid (Positive) Multiple 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-122TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-122TR-ND
Battery Holders, Clips, Contacts 36-122TR-ND
Battery Contact Solid (Positive) Multiple 1 Cell SMD (SMT) Tab

Battery Contact Solid (Positive) Multiple 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-122CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-122CT-ND
Battery Holders, Clips, Contacts 36-122CT-ND
Battery Contact Solid (Positive) Multiple 1 Cell SMD (SMT) Tab

Battery Contact Solid (Positive) Multiple 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Battery Holders Battery Holders
Product Number 122TR 36-122DKR-ND
Product Name Battery Products - Battery Holders, Clips, Contacts Battery Holders, Clips, Contacts
Cell Capacity Single Cell Single Cell; Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Box - MD Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material ABS (UL94V-0)
Cell Capacity Single Cell; Multiple Cell
View Details
For 2 AA Cell-1Contact Insulated - 1189 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers
 - 5005280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Single Cell
Cell Size 9V
View Details
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details