Keystone Electronics Corp. SMT Holder for 2430 Cell-Tin Nickel Plate 3006

Description
Part Number: 3006 # of Cells: 1 Battery Reference: 2430 Cell Size: 24mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet
Description
Part Number: 3006 # of Cells: 1 Battery Reference: 2430 Cell Size: 24mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 2430 Cell-Tin Nickel Plate - 3006 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 2430 Cell-Tin Nickel Plate
3006
SMT Holder for 2430 Cell-Tin Nickel Plate 3006
Part Number: 3006 # of Cells: 1 Battery Reference: 2430 Cell Size: 24mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder

Part Number: 3006

  • # of Cells: 1
  • Battery Reference: 2430
  • Cell Size: 24mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3006-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3006-ND
Battery Holders, Clips, Contacts 36-3006-ND
Battery Retainer Coin, 24.5mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 24.5mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 3006 36-3006-ND
Product Name SMT Holder for 2430 Cell-Tin Nickel Plate Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

IP65 Water Resistant Holder, 4 AA - 2440 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-2983TR-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Mounting Surface Mount
View Details
2 suppliers
2 AAA Cell Densi-Pak Battery Holder with PC Connector - 2489CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
3 suppliers