Keystone Electronics Corp. 1 AAA Cell Holder with PC connector 2467CN

Description
Part Number: 2467CN # of Cells: 1 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with 3 position PC connector
Request a Quote Datasheet
Description
Part Number: 2467CN # of Cells: 1 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with 3 position PC connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 AAA Cell Holder with PC connector - 2467CN - Keystone Electronics Corp.
New Hyde Park, NY, USA
1 AAA Cell Holder with PC connector
2467CN
1 AAA Cell Holder with PC connector 2467CN
Part Number: 2467CN # of Cells: 1 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with 3 position PC connector

Part Number: 2467CN

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03
  • Cell Size: AAA
  • Material: Polypropylene
  • Mounting: Wire Leads
  • Type: Holder
  • Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007
  • Supplied with 3 position PC connector
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2467CN-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2467CN-ND
Battery Holders, Clips, Contacts 36-2467CN-ND
Battery Holder (Open) AAA 1 Cell Wire Leads with Connector

Battery Holder (Open) AAA 1 Cell Wire Leads with Connector

Buy Now Datasheet
Battery Holder, Aaa Size, Wire Lead; Battery Sizes Accepted Keystone - 24AC4536 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aaa Size, Wire Lead; Battery Sizes Accepted Keystone
24AC4536
Battery Holder, Aaa Size, Wire Lead; Battery Sizes Accepted Keystone 24AC4536
BATTERY HOLDER, AAA SIZE, WIRE LEAD; Battery Sizes Accepted:AAA; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, AAA SIZE, WIRE LEAD; Battery Sizes Accepted:AAA; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2467CN 36-2467CN-ND 24AC4536
Product Name 1 AAA Cell Holder with PC connector Battery Holders, Clips, Contacts Battery Holder, Aaa Size, Wire Lead; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Material Polypropylene
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

1 AA Cell Holder with 6
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
4 suppliers
THM Dual Holder for 18650 Cell w/ coil spring - 1135 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
SMT (Vibra-Fit) Holder for 2025 & 2032 Cell - 1060 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) on T&R - 1064TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers