Keystone Electronics Corp. 6mm Hex Female Standoff 25535

Description
Part Number: 25535 Length: 25mm [.984] Material: Nylon 6/6 V-2 OD: 6mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M4 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 25535 Length: 25mm [.984] Material: Nylon 6/6 V-2 OD: 6mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M4 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

25535 is a 25.0 mm long metric female nylon standoff with a 6.0 mm hex head and M4 internal thread, rated for UL 94V-2 compliance. The standoff is designed for use with 4.00 mm diameter mounting holes and is compatible with PCB thicknesses of 1.57 mm. It is manufactured from Nylon 6/6 and features a female thread configuration.

Datasheet Summary
Powered by GS/AI

25535 is a 25.0 mm long metric female nylon standoff with a 6.0 mm hex head and M4 internal thread, rated for UL 94V-2 compliance. The standoff is designed for use with 4.00 mm diameter mounting holes and is compatible with PCB thicknesses of 1.57 mm. It is manufactured from Nylon 6/6 and features a female thread configuration.

Suppliers

Company
Product
Description
Supplier Links
6mm Hex Female Standoff - 25535 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6mm Hex Female Standoff
25535
6mm Hex Female Standoff 25535
Part Number: 25535 Length: 25mm [.984] Material: Nylon 6/6 V-2 OD: 6mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M4 Type: Threaded Standoffs

Part Number: 25535

  • Length: 25mm [.984]
  • Material: Nylon 6/6 V-2
  • OD: 6mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thr'd Depth(D): 9mm
  • Thread: M4
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-25535-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-25535-ND
Board Spacers, Standoffs 36-25535-ND
"Hex Standoff Threaded M4 Nylon 0.984"" (25.00mm) Natural"

"Hex Standoff Threaded M4 Nylon 0.984"" (25.00mm) Natural"

Buy Now Datasheet
METRIC NYLON STANDOFF FEM - 25535 - Heilind Electronics, Inc.
Wilmington, MA, United States
METRIC NYLON STANDOFF FEM
25535
METRIC NYLON STANDOFF FEM 25535
METRIC NYLON STANDOFF FEM

METRIC NYLON STANDOFF FEM

Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
25535
Standoffs & Spacers 25535
Standoffs & Spacers 6.0 HEX 25.0mm NYLON

Standoffs & Spacers 6.0 HEX 25.0mm NYLON

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 25535 36-25535-ND 25535 25535
Product Name 6mm Hex Female Standoff Board Spacers, Standoffs METRIC NYLON STANDOFF FEM Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1922A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Round Spacer - 1480 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
1/4 Round Female Standoff - 1547C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex M-F Standoff - 1950 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers