Keystone Electronics Corp. 5mm Hex Female Standoff 25509

Description
Part Number: 25509 Length: 8mm [.315] Material: Nylon 6/6 V-2 OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 25509 Length: 8mm [.315] Material: Nylon 6/6 V-2 OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Hex Female Standoff - 25509 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex Female Standoff
25509
5mm Hex Female Standoff 25509
Part Number: 25509 Length: 8mm [.315] Material: Nylon 6/6 V-2 OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs

Part Number: 25509

  • Length: 8mm [.315]
  • Material: Nylon 6/6 V-2
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-25509-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-25509-ND
Board Spacers, Standoffs 36-25509-ND
"Hex Standoff Threaded M3 Nylon 0.315"" (8.00mm) Natural"

"Hex Standoff Threaded M3 Nylon 0.315"" (8.00mm) Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
25509
Standoffs & Spacers 25509
Standoffs & Spacers 5.0 HEX 8.0mm NYLON

Standoffs & Spacers 5.0 HEX 8.0mm NYLON

Buy Now Datasheet
STANDOFF HEX M3 THR NYLON 8MM - 443-25509 - Utmel Electronic Limited
Hong Kong, China
STANDOFF HEX M3 THR NYLON 8MM
443-25509
STANDOFF HEX M3 THR NYLON 8MM 443-25509
STANDOFF HEX M3 THR NYLON 8MM

STANDOFF HEX M3 THR NYLON 8MM

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 25509 36-25509-ND 25509 443-25509
Product Name 5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers STANDOFF HEX M3 THR NYLON 8MM
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1856 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Nylon Retaining Spacer, #10 - 2391 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
5/16 Round Spacer - 1668 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
Slimline Tension Fit Nylon PCB Support - 1930A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.6250 inch (15.87 mm)
View Details
2 suppliers