Keystone Electronics Corp. 5mm Hex M-F Standoff 25503

Description
Part Number: 25503 Length: 15mm [.591] Material: Nylon 6/6 V-2 OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 25503 Length: 15mm [.591] Material: Nylon 6/6 V-2 OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

25503 is a metal metric standoff with an M3 male thread and a female M3 thread, 15.0 mm in length, and a 5.0 mm hex head. It is available in stainless steel, brass, or aluminum, with plating options including nickel or clear iridite. The female thread depth is 8.0 mm, and the standoff is designed for chassis mounting with a threaded length of 8.0 mm. It complies with ASTM standards for the respective base materials and is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

25503 is a metal metric standoff with an M3 male thread and a female M3 thread, 15.0 mm in length, and a 5.0 mm hex head. It is available in stainless steel, brass, or aluminum, with plating options including nickel or clear iridite. The female thread depth is 8.0 mm, and the standoff is designed for chassis mounting with a threaded length of 8.0 mm. It complies with ASTM standards for the respective base materials and is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
5mm Hex M-F Standoff - 25503 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex M-F Standoff
25503
5mm Hex M-F Standoff 25503
Part Number: 25503 Length: 15mm [.591] Material: Nylon 6/6 V-2 OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs

Part Number: 25503

  • Length: 15mm [.591]
  • Material: Nylon 6/6 V-2
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 8mm
  • Thr'd Lngth (TL): 8mm
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Hardware Standoffs and Spacers - 25503 - Heilind Electronics, Inc.
Wilmington, MA, United States
Hardware Standoffs and Spacers
25503
Hardware Standoffs and Spacers 25503
Hardware Standoffs and Spacers

Hardware Standoffs and Spacers

Buy Now
Board Spacers, Standoffs - 36-25503-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-25503-ND
Board Spacers, Standoffs 36-25503-ND
"Hex Standoff Threaded M3 Nylon 0.591"" (15.00mm) Natural"

"Hex Standoff Threaded M3 Nylon 0.591"" (15.00mm) Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
25503
Standoffs & Spacers 25503
Standoffs & Spacers 5.0 HEX 15.0mm NYLON

Standoffs & Spacers 5.0 HEX 15.0mm NYLON

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 25503 25503 36-25503-ND 25503
Product Name 5mm Hex M-F Standoff Hardware Standoffs and Spacers Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Tension Fit Nylon PCB Support - 1932A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.8750 inch (22.22 mm)
View Details
2 suppliers
1/4 Hex M-F Standoff - 1954 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Round Female Standoff - 1548E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1921A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers