Keystone Electronics Corp. 5mm Hex M-F Standoff 25502

Description
Part Number: 25502 Length: 12mm .472] Material: Nylon 6/6 V-2 OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 25502 Length: 12mm .472] Material: Nylon 6/6 V-2 OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5mm Hex M-F Standoff, part number 25502, is designed for applications requiring a reliable connection between components. It features a length of 12mm and is constructed from Nylon 6/6, which is UL rated V-2 for flame resistance. The standoff has an outer diameter of 5mm and a hexagonal shape, making it suitable for metric applications. It is equipped with M3 threading, with a thread depth of 8mm and a threaded length of 8mm. This product is ideal for use in environments where lightweight and non-conductive materials are preferred.

Datasheet Summary
Powered by GS/AI

The 5mm Hex M-F Standoff, part number 25502, is designed for applications requiring a reliable connection between components. It features a length of 12mm and is constructed from Nylon 6/6, which is UL rated V-2 for flame resistance. The standoff has an outer diameter of 5mm and a hexagonal shape, making it suitable for metric applications. It is equipped with M3 threading, with a thread depth of 8mm and a threaded length of 8mm. This product is ideal for use in environments where lightweight and non-conductive materials are preferred.

Suppliers

Company
Product
Description
Supplier Links
5mm Hex M-F Standoff - 25502 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex M-F Standoff
25502
5mm Hex M-F Standoff 25502
Part Number: 25502 Length: 12mm .472] Material: Nylon 6/6 V-2 OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs

Part Number: 25502

  • Length: 12mm .472]
  • Material: Nylon 6/6 V-2
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 8mm
  • Thr'd Lngth (TL): 8mm
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-25502-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-25502-ND
Board Spacers, Standoffs 36-25502-ND
"Hex Standoff Threaded M3 Nylon 0.472"" (12.00mm) Natural"

"Hex Standoff Threaded M3 Nylon 0.472"" (12.00mm) Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
25502
Standoffs & Spacers 25502
Standoffs & Spacers 5.0 HEX 12.0mm NYLON

Standoffs & Spacers 5.0 HEX 12.0mm NYLON

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 25502 36-25502-ND 25502
Product Name 5mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Hex Female Standoff - 1822D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Slimline Tension Fit Nylon PCB Support - 1932A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.8750 inch (22.22 mm)
View Details
2 suppliers
5/32 Hex Swage Standoff - 1743-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Slimline Tension Fit Nylon PCB Support - 1929A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.5000 inch (12.7 mm)
View Details
2 suppliers