Keystone Electronics Corp. SMT Standoff, M3 - 10mm L 24886

Description
Part Number: 24886 Finish/Plating: Matte Tin Length: 10mm [.394] Material: Steel Mounting: SMT Packaging: Tape and Reel - 300 / 13" reel Thread: M3 Mounting Details: Mounting Hole (M.H.): 4,22 [.166] Solder Pad Dia. (S.D): 6.20 [.244]
Request a Quote Datasheet
Description
Part Number: 24886 Finish/Plating: Matte Tin Length: 10mm [.394] Material: Steel Mounting: SMT Packaging: Tape and Reel - 300 / 13" reel Thread: M3 Mounting Details: Mounting Hole (M.H.): 4,22 [.166] Solder Pad Dia. (S.D): 6.20 [.244]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Standoff, M3 - 10mm L - 24886 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Standoff, M3 - 10mm L
24886
SMT Standoff, M3 - 10mm L 24886
Part Number: 24886 Finish/Plating: Matte Tin Length: 10mm [.394] Material: Steel Mounting: SMT Packaging: Tape and Reel - 300 / 13" reel Thread: M3 Mounting Details: Mounting Hole (M.H.): 4,22 [.166] Solder Pad Dia. (S.D): 6.20 [.244]

Part Number: 24886

  • Finish/Plating: Matte Tin
  • Length: 10mm [.394]
  • Material: Steel
  • Mounting: SMT
  • Packaging: Tape and Reel - 300 / 13" reel
  • Thread: M3

Mounting Details:

  • Mounting Hole (M.H.): 4,22 [.166]
  • Solder Pad Dia. (S.D): 6.20 [.244]
Buy Now Datasheet
Board Spacers, Standoffs - 36-24886-1-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24886-1-ND
Board Spacers, Standoffs 36-24886-1-ND
"Round Standoff Threaded M3x0.5 Steel 0.400"" (10.16mm)"

"Round Standoff Threaded M3x0.5 Steel 0.400"" (10.16mm)"

Buy Now Datasheet
Board Spacers, Standoffs - 36-24886-6-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24886-6-ND
Board Spacers, Standoffs 36-24886-6-ND
"Round Standoff Threaded M3x0.5 Steel 0.400"" (10.16mm)"

"Round Standoff Threaded M3x0.5 Steel 0.400"" (10.16mm)"

Buy Now Datasheet
Board Spacers, Standoffs - 36-24886-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24886-2-ND
Board Spacers, Standoffs 36-24886-2-ND
"Round Standoff Threaded M3x0.5 Steel 0.400"" (10.16mm)"

"Round Standoff Threaded M3x0.5 Steel 0.400"" (10.16mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24886
Standoffs & Spacers 24886
Standoffs & Spacers SM Standoff Steel 300 pcs per reel

Standoffs & Spacers SM Standoff Steel 300 pcs per reel

Buy Now Datasheet
Standoff, Steel, Swage Female, M3, 10Mm; Standoff Material Keystone - 77AH8865 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Steel, Swage Female, M3, 10Mm; Standoff Material Keystone
77AH8865
Standoff, Steel, Swage Female, M3, 10Mm; Standoff Material Keystone 77AH8865
STANDOFF, STEEL, SWAGE FEMALE, M3, 10MM; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Swage Round Female; Body Length:10mm; Overall Length:11.5mm; External Width:5.56mm; Product Range:

STANDOFF, STEEL, SWAGE FEMALE, M3, 10MM; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Swage Round Female; Body Length:10mm; Overall Length:11.5mm; External Width:5.56mm; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24886 36-24886-1-ND 24886 77AH8865
Product Name SMT Standoff, M3 - 10mm L Board Spacers, Standoffs Standoffs & Spacers Standoff, Steel, Swage Female, M3, 10Mm; Standoff Material Keystone
Type & Shape Standoff Standoff; Round Standoff Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1839 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
Board Spacers, Standoffs - 36-1627-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 Hex M-F Standoff - 1956 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
3/16 Round Swage Standoff - 2264-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers