Keystone Electronics Corp. SMT Standoff, M3 - 6mm L 24884

Description
Part Number: 24884 Finish/Plating: Matte Tin Length: 6mm [2.36] Material: Steel Mounting: SMT Packaging: Tape and Reel - 650 / 13" reel Thread: M3 Mounting Details: Mounting Hole (M.H.): 4,22 [.166] Solder Pad Dia. (S.D): 6.20 [.244]
Request a Quote Datasheet
Description
Part Number: 24884 Finish/Plating: Matte Tin Length: 6mm [2.36] Material: Steel Mounting: SMT Packaging: Tape and Reel - 650 / 13" reel Thread: M3 Mounting Details: Mounting Hole (M.H.): 4,22 [.166] Solder Pad Dia. (S.D): 6.20 [.244]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Standoff, M3 - 6mm L - 24884 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Standoff, M3 - 6mm L
24884
SMT Standoff, M3 - 6mm L 24884
Part Number: 24884 Finish/Plating: Matte Tin Length: 6mm [2.36] Material: Steel Mounting: SMT Packaging: Tape and Reel - 650 / 13" reel Thread: M3 Mounting Details: Mounting Hole (M.H.): 4,22 [.166] Solder Pad Dia. (S.D): 6.20 [.244]

Part Number: 24884

  • Finish/Plating: Matte Tin
  • Length: 6mm [2.36]
  • Material: Steel
  • Mounting: SMT
  • Packaging: Tape and Reel - 650 / 13" reel
  • Thread: M3

Mounting Details:

  • Mounting Hole (M.H.): 4,22 [.166]
  • Solder Pad Dia. (S.D): 6.20 [.244]
Buy Now Datasheet
Board Spacers, Standoffs - 36-24884-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24884-2-ND
Board Spacers, Standoffs 36-24884-2-ND
"Round Standoff Threaded M3x0.5 Steel 0.236"" (5.99mm)"

"Round Standoff Threaded M3x0.5 Steel 0.236"" (5.99mm)"

Buy Now Datasheet
Board Spacers, Standoffs - 36-24884-6-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24884-6-ND
Board Spacers, Standoffs 36-24884-6-ND
"Round Standoff Threaded M3x0.5 Steel 0.236"" (5.99mm)"

"Round Standoff Threaded M3x0.5 Steel 0.236"" (5.99mm)"

Buy Now Datasheet
Board Spacers, Standoffs - 36-24884-1-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24884-1-ND
Board Spacers, Standoffs 36-24884-1-ND
"Round Standoff Threaded M3x0.5 Steel 0.236"" (5.99mm)"

"Round Standoff Threaded M3x0.5 Steel 0.236"" (5.99mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24884
Standoffs & Spacers 24884
Standoffs & Spacers SM Standoff Steel 650 pcs per reel

Standoffs & Spacers SM Standoff Steel 650 pcs per reel

Buy Now Datasheet
Standoff, Steel, Swage Female, M3, 6Mm; Standoff Material Keystone - 77AH8863 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Steel, Swage Female, M3, 6Mm; Standoff Material Keystone
77AH8863
Standoff, Steel, Swage Female, M3, 6Mm; Standoff Material Keystone 77AH8863
STANDOFF, STEEL, SWAGE FEMALE, M3, 6MM; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Swage Round Female; Body Length:6mm; Overall Length:7.5mm; External Width:5.56mm; Product Range:

STANDOFF, STEEL, SWAGE FEMALE, M3, 6MM; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Swage Round Female; Body Length:6mm; Overall Length:7.5mm; External Width:5.56mm; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24884 36-24884-2-ND 24884 77AH8863
Product Name SMT Standoff, M3 - 6mm L Board Spacers, Standoffs Standoffs & Spacers Standoff, Steel, Swage Female, M3, 6Mm; Standoff Material Keystone
Type & Shape Standoff Standoff; Round Standoff Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1859 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
3/16 Hex Female Standoff - 1891 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
F-F Nylon Stand, 8-32, 1/4 L - 1904A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
Jack Screw Slim Line-slotted-1.25
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details