Keystone Electronics Corp. 5mm Hex Female Standoff 24475

Description
Part Number: 24475 Length: 15mm [.591] Material: Stainless Steel OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 24475 Length: 15mm [.591] Material: Stainless Steel OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Hex Female Standoff - 24475 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex Female Standoff
24475
5mm Hex Female Standoff 24475
Part Number: 24475 Length: 15mm [.591] Material: Stainless Steel OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs

Part Number: 24475

  • Length: 15mm [.591]
  • Material: Stainless Steel
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24475-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24475-ND
Board Spacers, Standoffs 36-24475-ND
"Hex Standoff Threaded M3 Stainless Steel 0.591"" (15.00mm)"

"Hex Standoff Threaded M3 Stainless Steel 0.591"" (15.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24475
Standoffs & Spacers 24475
Standoffs & Spacers 5.0 HEX 15.0mm SS

Standoffs & Spacers 5.0 HEX 15.0mm SS

Buy Now Datasheet
Standoff, f/f, stainless steel, 5.0 hexdia, M3 thread, 15.0 length - 70182201 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, f/f, stainless steel, 5.0 hexdia, M3 thread, 15.0 length
70182201
Standoff, f/f, stainless steel, 5.0 hexdia, M3 thread, 15.0 length 70182201
Stainless: ASTM A581/A582 Brass: ASTM-B16; Plating: Nickel (QQ-N-290) Female Standoff Longer Than 19 mm Are Tapped from Both Ends

  • Stainless: ASTM A581/A582
  • Brass: ASTM-B16; Plating: Nickel (QQ-N-290)
  • Female Standoff Longer Than 19 mm Are Tapped from Both Ends
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24475 36-24475-ND 24475 70182201
Product Name 5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff, f/f, stainless steel, 5.0 hexdia, M3 thread, 15.0 length
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 2314 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
Nylon Retaining Spacer, #8 - 2387 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Round Spacer - 2033 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
Nylon Retaining Spacer, #10 - 2395 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
2 suppliers