Keystone Electronics Corp. 5.5mm Hex Female Standoff 24448

Description
Part Number: 24448 Finish/Plating: Clear Iridite Length: 25mm [.984] Material: Aluminum OD: 5.5mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24448 Finish/Plating: Clear Iridite Length: 25mm [.984] Material: Aluminum OD: 5.5mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5.5mm Hex Female Standoff, part number 24448, is manufactured by Keystone Electronics Corp. It features a clear iridite finish and is made from aluminum. The standoff has a length of 25mm and an outer diameter of 5.5mm. It is designed with an M3 thread and has a threaded depth of 9mm. This product is suitable for applications requiring a robust and lightweight standoff solution in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The 5.5mm Hex Female Standoff, part number 24448, is manufactured by Keystone Electronics Corp. It features a clear iridite finish and is made from aluminum. The standoff has a length of 25mm and an outer diameter of 5.5mm. It is designed with an M3 thread and has a threaded depth of 9mm. This product is suitable for applications requiring a robust and lightweight standoff solution in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
5.5mm Hex Female Standoff - 24448 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5.5mm Hex Female Standoff
24448
5.5mm Hex Female Standoff 24448
Part Number: 24448 Finish/Plating: Clear Iridite Length: 25mm [.984] Material: Aluminum OD: 5.5mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M3 Type: Threaded Standoffs

Part Number: 24448

  • Finish/Plating: Clear Iridite
  • Length: 25mm [.984]
  • Material: Aluminum
  • OD: 5.5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thr'd Depth(D): 9mm
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24448-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24448-ND
Board Spacers, Standoffs 36-24448-ND
"Hex Standoff Threaded M3 Aluminum 0.984"" (25.00mm)"

"Hex Standoff Threaded M3 Aluminum 0.984"" (25.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24448
Standoffs & Spacers 24448
Standoffs & Spacers 5.5 HEX 25.0mm ALUM

Standoffs & Spacers 5.5 HEX 25.0mm ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24448 36-24448-ND 24448
Product Name 5.5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2204 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex Female Standoff - 1834 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Spacer - 1909 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
Slimline Tension Fit Nylon PCB Support - 1928A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.3750 inch (9.52 mm)
View Details
3 suppliers