Keystone Electronics Corp. 5mm Hex Female Standoff 24438

Description
Part Number: 24438 Finish/Plating: Clear Iridite Length: 25mm [.984] Material: Aluminum OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24438 Finish/Plating: Clear Iridite Length: 25mm [.984] Material: Aluminum OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female metric standoff with M3 thread, 25 mm length, and 5 mm hex head, made of aluminum with clear iridite plating, designed for PCB mounting with a 4.00 mm hole. Material is nylon 6/6 rated UL 94V-2, and the internal thread depth is 9 mm for this length.

Datasheet Summary
Powered by GS/AI

Female metric standoff with M3 thread, 25 mm length, and 5 mm hex head, made of aluminum with clear iridite plating, designed for PCB mounting with a 4.00 mm hole. Material is nylon 6/6 rated UL 94V-2, and the internal thread depth is 9 mm for this length.

Suppliers

Company
Product
Description
Supplier Links
5mm Hex Female Standoff - 24438 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex Female Standoff
24438
5mm Hex Female Standoff 24438
Part Number: 24438 Finish/Plating: Clear Iridite Length: 25mm [.984] Material: Aluminum OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M3 Type: Threaded Standoffs

Part Number: 24438

  • Finish/Plating: Clear Iridite
  • Length: 25mm [.984]
  • Material: Aluminum
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thr'd Depth(D): 9mm
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24438-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24438-ND
Board Spacers, Standoffs 36-24438-ND
"Hex Standoff Threaded M3 Aluminum 0.984"" (25.00mm)"

"Hex Standoff Threaded M3 Aluminum 0.984"" (25.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24438
Standoffs & Spacers 24438
Standoffs & Spacers 5.0 HEX 25.0mm ALUM

Standoffs & Spacers 5.0 HEX 25.0mm ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24438 36-24438-ND 24438
Product Name 5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1937 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
Nylon Retaining Spacer, #4 - 2348 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
3/8 Hex Female Threaded Standoff - 1452D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1922 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
2 suppliers