Keystone Electronics Corp. 1/4 Hex Swage Standoff 1621-4

Description
Part Number: 1621-4 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Panel Thickness: 1/8 (.125) Shape: Hex Style: Swage Standoff Swage (S): 0.171 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount
Request a Quote Datasheet
Description
Part Number: 1621-4 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Panel Thickness: 1/8 (.125) Shape: Hex Style: Swage Standoff Swage (S): 0.171 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Swage Standoff - 1621-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Swage Standoff
1621-4
1/4 Hex Swage Standoff 1621-4
Part Number: 1621-4 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Panel Thickness: 1/8 (.125) Shape: Hex Style: Swage Standoff Swage (S): 0.171 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount

Part Number: 1621-4

  • Finish/Plating: Nickel Plate
  • Length: .250 [6.4]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 1/8 (.125)
  • Shape: Hex
  • Style: Swage Standoff
  • Swage (S): 0.171
  • Swage Dia (SD): .187
  • Thread: 6-32
  • Type: Swage Mount
Buy Now
Board Spacers, Standoffs - 36-1621-4-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1621-4-ND
Board Spacers, Standoffs 36-1621-4-ND
"Hex Standoff Threaded #6-32 Brass 0.250"" (6.35mm) 1/4"""

"Hex Standoff Threaded #6-32 Brass 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Spacer Rohs Compliant Keystone - 80H9619 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Rohs Compliant Keystone
80H9619
Spacer Rohs Compliant Keystone 80H9619
SPACER ROHS COMPLIANT: YES

SPACER ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1621-4
Standoffs & Spacers 1621-4
Standoffs & Spacers SWAGE THREAD STDOFF .171"L BRASS 6-32

Standoffs & Spacers SWAGE THREAD STDOFF .171"L BRASS 6-32

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1621-4 36-1621-4-ND 80H9619 1621-4
Product Name 1/4 Hex Swage Standoff Board Spacers, Standoffs Spacer Rohs Compliant Keystone Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Hex Standoff
Mounting Swage / Rivet; Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Tension Fit Nylon PCB Support - 1933A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 1 inch (25.4 mm)
View Details
3 suppliers
Board Spacers, Standoffs - 36-1623-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
F-F Nylon Stand, 4-40, 1/4 L - 1902A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
Nylon Retaining Spacer, #8 - 2383 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers