Keystone Electronics Corp. 4.5mm Hex Female Standoff 24428

Description
Part Number: 24428 Finish/Plating: Clear Iridite Length: 25mm [.984] Material: Aluminum OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24428 Finish/Plating: Clear Iridite Length: 25mm [.984] Material: Aluminum OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24428 is a female metric standoff made of aluminum with a 4.5mm hex head and an M2.5 thread, 25.0mm in length. It is designed for mounting onto a PCB with a 4.83mm hole and a 1.57mm thickness. The material is rated UL 94V-2.

Datasheet Summary
Powered by GS/AI

24428 is a female metric standoff made of aluminum with a 4.5mm hex head and an M2.5 thread, 25.0mm in length. It is designed for mounting onto a PCB with a 4.83mm hole and a 1.57mm thickness. The material is rated UL 94V-2.

Suppliers

Company
Product
Description
Supplier Links
4.5mm Hex Female Standoff - 24428 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4.5mm Hex Female Standoff
24428
4.5mm Hex Female Standoff 24428
Part Number: 24428 Finish/Plating: Clear Iridite Length: 25mm [.984] Material: Aluminum OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M2.5 Type: Threaded Standoffs

Part Number: 24428

  • Finish/Plating: Clear Iridite
  • Length: 25mm [.984]
  • Material: Aluminum
  • OD: 4.5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thr'd Depth(D): 9mm
  • Thread: M2.5
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24428-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24428-ND
Board Spacers, Standoffs 36-24428-ND
"Hex Standoff Threaded M2.5x0.45 Aluminum 0.984"" (25.00mm)"

"Hex Standoff Threaded M2.5x0.45 Aluminum 0.984"" (25.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24428
Standoffs & Spacers 24428
Standoffs & Spacers 4.5 HEX 25.0mm ALUM

Standoffs & Spacers 4.5 HEX 25.0mm ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24428 36-24428-ND 24428
Product Name 4.5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1805 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
3/16 Round Female Standoff - 1864 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1637 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
5/32 Hex Swage Standoff - 1734-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers