Keystone Electronics Corp. 5.5mm Hex Female Standoff 24402

Description
Part Number: 24402 Finish/Plating: Nickel Plate Length: 8mm [.315] Material: Brass OD: 5.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24402 Finish/Plating: Nickel Plate Length: 8mm [.315] Material: Brass OD: 5.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5.5mm Hex Female Standoff, part number 24402, is designed for applications requiring a reliable threaded connection. It features a length of 8mm and is constructed from brass, providing durability and strength. The standoff has a nickel plating finish, which enhances its corrosion resistance. It is compatible with M3 thread sizes, making it suitable for various assembly needs in electronic and mechanical projects. The hexagonal shape allows for easy installation and secure fastening. This product is ideal for engineers looking for a robust solution for mounting and spacing components in their designs.

Datasheet Summary
Powered by GS/AI

The 5.5mm Hex Female Standoff, part number 24402, is designed for applications requiring a reliable threaded connection. It features a length of 8mm and is constructed from brass, providing durability and strength. The standoff has a nickel plating finish, which enhances its corrosion resistance. It is compatible with M3 thread sizes, making it suitable for various assembly needs in electronic and mechanical projects. The hexagonal shape allows for easy installation and secure fastening. This product is ideal for engineers looking for a robust solution for mounting and spacing components in their designs.

Suppliers

Company
Product
Description
Supplier Links
5.5mm Hex Female Standoff - 24402 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5.5mm Hex Female Standoff
24402
5.5mm Hex Female Standoff 24402
Part Number: 24402 Finish/Plating: Nickel Plate Length: 8mm [.315] Material: Brass OD: 5.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs

Part Number: 24402

  • Finish/Plating: Nickel Plate
  • Length: 8mm [.315]
  • Material: Brass
  • OD: 5.5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24402-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24402-ND
Board Spacers, Standoffs 36-24402-ND
"Hex Standoff Threaded M3 Brass 0.315"" (8.00mm)"

"Hex Standoff Threaded M3 Brass 0.315"" (8.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24402
Standoffs & Spacers 24402
Standoffs & Spacers 5.5 HEX 8.0mm BRS

Standoffs & Spacers 5.5 HEX 8.0mm BRS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24402 36-24402-ND 24402
Product Name 5.5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Round Female Standoff - 1865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Hex Female Standoff - 2214 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
Board Spacers, Standoffs - 36-1627-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 Hex M-F Standoff - 1954 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers