Keystone Electronics Corp. 5mm Hex Female Standoff 24397

Description
Part Number: 24397 Finish/Plating: Nickel Plate Length: 20mm [.787] Material: Brass OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24397 Finish/Plating: Nickel Plate Length: 20mm [.787] Material: Brass OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24397 is a brass female standoff with an M3 internal thread and a 5 mm hex exterior diameter, measuring 20 mm in length. The part is made of brass and is RoHS compliant. It is rated for use in applications requiring a threaded standoff with a 5 mm hex body and 20 mm overall length.

Datasheet Summary
Powered by GS/AI

24397 is a brass female standoff with an M3 internal thread and a 5 mm hex exterior diameter, measuring 20 mm in length. The part is made of brass and is RoHS compliant. It is rated for use in applications requiring a threaded standoff with a 5 mm hex body and 20 mm overall length.

Suppliers

Company
Product
Description
Supplier Links
5mm Hex Female Standoff - 24397 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex Female Standoff
24397
5mm Hex Female Standoff 24397
Part Number: 24397 Finish/Plating: Nickel Plate Length: 20mm [.787] Material: Brass OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs

Part Number: 24397

  • Finish/Plating: Nickel Plate
  • Length: 20mm [.787]
  • Material: Brass
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24397-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24397-ND
Board Spacers, Standoffs 36-24397-ND
"Hex Standoff Threaded M3 Brass 0.787"" (20.00mm)"

"Hex Standoff Threaded M3 Brass 0.787"" (20.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24397
Standoffs & Spacers 24397
Standoffs & Spacers 5.0 HEX 20.0mm BRS

Standoffs & Spacers 5.0 HEX 20.0mm BRS

Buy Now Datasheet
Standoff, f/f, brass, 5.0 hex dia, M3 thread, 20.0 length - 70182216 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, f/f, brass, 5.0 hex dia, M3 thread, 20.0 length
70182216
Standoff, f/f, brass, 5.0 hex dia, M3 thread, 20.0 length 70182216
Standoff, f/f, brass, 5.0 hex dia, M3 thread, 20.0 length

Standoff, f/f, brass, 5.0 hex dia, M3 thread, 20.0 length

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24397 36-24397-ND 24397 70182216
Product Name 5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff, f/f, brass, 5.0 hex dia, M3 thread, 20.0 length
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 x 3/8 Length Round Phenolic Spacer - 1491 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
1/4 Hex M-F Standoff - 2161 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Keystone Electronics Corp.
Specs
Type & Shape Standoff
View Details
1/4 Round Female Standoff - 1692E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers