Keystone Electronics Corp. 5mm Hex Female Standoff 24396

Description
Part Number: 24396 Finish/Plating: Nickel Plate Length: 18mm [.709] Material: Brass OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 24396 Finish/Plating: Nickel Plate Length: 18mm [.709] Material: Brass OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Hex Female Standoff - 24396 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex Female Standoff
24396
5mm Hex Female Standoff 24396
Part Number: 24396 Finish/Plating: Nickel Plate Length: 18mm [.709] Material: Brass OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs

Part Number: 24396

  • Finish/Plating: Nickel Plate
  • Length: 18mm [.709]
  • Material: Brass
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24396-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24396-ND
Board Spacers, Standoffs 36-24396-ND
"Hex Standoff Threaded M3 Brass 0.709"" (18.00mm)"

"Hex Standoff Threaded M3 Brass 0.709"" (18.00mm)"

Buy Now Datasheet
Standoff, f/f, brass, 5.0 hex dia, M3 thread, 18.0 length - 70182215 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, f/f, brass, 5.0 hex dia, M3 thread, 18.0 length
70182215
Standoff, f/f, brass, 5.0 hex dia, M3 thread, 18.0 length 70182215
Standoff, f/f, brass, 5.0 hex dia, M3 thread, 18.0 length

Standoff, f/f, brass, 5.0 hex dia, M3 thread, 18.0 length

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
24396
Standoffs & Spacers 24396
Standoffs & Spacers 5.0 HEX 18.0mm BRS

Standoffs & Spacers 5.0 HEX 18.0mm BRS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24396 36-24396-ND 70182215 24396
Product Name 5mm Hex Female Standoff Board Spacers, Standoffs Standoff, f/f, brass, 5.0 hex dia, M3 thread, 18.0 length Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1956 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex M-F Standoff - 2090 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Round Swage Standoff - 1604-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Round Female Standoff - 1859 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers