Keystone Electronics Corp. 5mm Hex Female Standoff 24391

Description
Part Number: 24391 Finish/Plating: Nickel Plate Length: 6mm [2.36] Material: Brass OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24391 Finish/Plating: Nickel Plate Length: 6mm [2.36] Material: Brass OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5mm Hex Female Standoff, part number 24391, is manufactured by Keystone Electronics Corp. It features a nickel plating finish and is made of brass. The standoff has a length of 6mm and an outer diameter of 5mm, with a metric M3 thread type. This product is designed for applications requiring a secure and stable mounting solution, suitable for various electronic assemblies. Its hex shape allows for easy installation and removal using standard tools.

Datasheet Summary
Powered by GS/AI

The 5mm Hex Female Standoff, part number 24391, is manufactured by Keystone Electronics Corp. It features a nickel plating finish and is made of brass. The standoff has a length of 6mm and an outer diameter of 5mm, with a metric M3 thread type. This product is designed for applications requiring a secure and stable mounting solution, suitable for various electronic assemblies. Its hex shape allows for easy installation and removal using standard tools.

Suppliers

Company
Product
Description
Supplier Links
5mm Hex Female Standoff - 24391 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex Female Standoff
24391
5mm Hex Female Standoff 24391
Part Number: 24391 Finish/Plating: Nickel Plate Length: 6mm [2.36] Material: Brass OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs

Part Number: 24391

  • Finish/Plating: Nickel Plate
  • Length: 6mm [2.36]
  • Material: Brass
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24391-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24391-ND
Board Spacers, Standoffs 36-24391-ND
"Hex Standoff Threaded M3 Brass 0.236"" (6.00mm)"

"Hex Standoff Threaded M3 Brass 0.236"" (6.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24391
Standoffs & Spacers 24391
Standoffs & Spacers 5.0 HEX 6.0mm BRS

Standoffs & Spacers 5.0 HEX 6.0mm BRS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24391 36-24391-ND 24391
Product Name 5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2119 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
5/16 Round Spacer - 1667 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
4 suppliers
1/4 Hex M-F Standoff - 1645 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex M-F Standoff - 1646 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers