Keystone Electronics Corp. 5mm Hex Female Standoff 24390

Description
Part Number: 24390 Finish/Plating: Nickel Plate Length: 5mm [.197] Material: Brass OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24390 Finish/Plating: Nickel Plate Length: 5mm [.197] Material: Brass OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female metric standoff with M3 thread and 5 mm hex head length, made of brass, for mounting to printed circuit boards. The part is designed to lock into a chassis and a PCB with a 1.57 mm mounting hole. Material is brass with clear iridite plating, conforming to ASTM-B16 and Mil-C-5541 standards.

Datasheet Summary
Powered by GS/AI

Female metric standoff with M3 thread and 5 mm hex head length, made of brass, for mounting to printed circuit boards. The part is designed to lock into a chassis and a PCB with a 1.57 mm mounting hole. Material is brass with clear iridite plating, conforming to ASTM-B16 and Mil-C-5541 standards.

Suppliers

Company
Product
Description
Supplier Links
5mm Hex Female Standoff - 24390 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex Female Standoff
24390
5mm Hex Female Standoff 24390
Part Number: 24390 Finish/Plating: Nickel Plate Length: 5mm [.197] Material: Brass OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs

Part Number: 24390

  • Finish/Plating: Nickel Plate
  • Length: 5mm [.197]
  • Material: Brass
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24390-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24390-ND
Board Spacers, Standoffs 36-24390-ND
"Hex Standoff Threaded M3 Brass 0.197"" (5.00mm)"

"Hex Standoff Threaded M3 Brass 0.197"" (5.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24390
Standoffs & Spacers 24390
Standoffs & Spacers 5.0 HEX 5.0mm BRS

Standoffs & Spacers 5.0 HEX 5.0mm BRS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24390 36-24390-ND 24390
Product Name 5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1831 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Nylon Retaining Spacer, #8 - 2388 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
3/8 Round Female Standoff - 1549E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Hex M-F Standoff - 1953 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers