Keystone Electronics Corp. 4.5mm Hex Female Standoff 24381

Description
Part Number: 24381 Finish/Plating: Nickel Plate Length: 6mm [2.36] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24381 Finish/Plating: Nickel Plate Length: 6mm [2.36] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24381 is a brass female standoff with an M2.5 thread and a 4.5mm hex head, measuring 6.0mm in length, made of Nylon6/6 with a UL 94V-2 rating. It is designed to mount into a PCB and chassis with a 1.57mm hole for locking. The product is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

24381 is a brass female standoff with an M2.5 thread and a 4.5mm hex head, measuring 6.0mm in length, made of Nylon6/6 with a UL 94V-2 rating. It is designed to mount into a PCB and chassis with a 1.57mm hole for locking. The product is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
4.5mm Hex Female Standoff - 24381 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4.5mm Hex Female Standoff
24381
4.5mm Hex Female Standoff 24381
Part Number: 24381 Finish/Plating: Nickel Plate Length: 6mm [2.36] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M2.5 Type: Threaded Standoffs

Part Number: 24381

  • Finish/Plating: Nickel Plate
  • Length: 6mm [2.36]
  • Material: Brass
  • OD: 4.5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M2.5
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24381-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24381-ND
Board Spacers, Standoffs 36-24381-ND
"Hex Standoff Threaded M2.5x0.45 Brass 0.236"" (6.00mm)"

"Hex Standoff Threaded M2.5x0.45 Brass 0.236"" (6.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24381
Standoffs & Spacers 24381
Standoffs & Spacers 4.5 HEX 6.0mm BRS

Standoffs & Spacers 4.5 HEX 6.0mm BRS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24381 36-24381-ND 24381
Product Name 4.5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Round Spacer - 1665 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
2 suppliers
3/8 Round Female Standoff - 1549A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Round Swage Standoff - 1650-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Hex M-F Standoff - 1958 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers