Keystone Electronics Corp. 4.5mm Hex Female Standoff 24380

Description
Part Number: 24380 Finish/Plating: Nickel Plate Length: 5mm [.197] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24380 Finish/Plating: Nickel Plate Length: 5mm [.197] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24380 is a brass female standoff with an M2.5 thread and a 4.5 mm hex diameter, 5.0 mm in length. It is made of brass, complies with UL 94V-2 for nylon materials, and is designed for mounting into a 1.57 mm thick PCB with a 4.00 mm diameter hole. The female thread depth is not specified for this length.

Datasheet Summary
Powered by GS/AI

24380 is a brass female standoff with an M2.5 thread and a 4.5 mm hex diameter, 5.0 mm in length. It is made of brass, complies with UL 94V-2 for nylon materials, and is designed for mounting into a 1.57 mm thick PCB with a 4.00 mm diameter hole. The female thread depth is not specified for this length.

Suppliers

Company
Product
Description
Supplier Links
4.5mm Hex Female Standoff - 24380 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4.5mm Hex Female Standoff
24380
4.5mm Hex Female Standoff 24380
Part Number: 24380 Finish/Plating: Nickel Plate Length: 5mm [.197] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M2.5 Type: Threaded Standoffs

Part Number: 24380

  • Finish/Plating: Nickel Plate
  • Length: 5mm [.197]
  • Material: Brass
  • OD: 4.5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M2.5
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24380-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24380-ND
Board Spacers, Standoffs 36-24380-ND
"Hex Standoff Threaded M2.5x0.45 Brass 0.197"" (5.00mm)"

"Hex Standoff Threaded M2.5x0.45 Brass 0.197"" (5.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24380
Standoffs & Spacers 24380
Standoffs & Spacers 4.5 HEX 5.0mm BRS

Standoffs & Spacers 4.5 HEX 5.0mm BRS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24380 36-24380-ND 24380
Product Name 4.5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #4 - 2345 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Hex Female Standoff - 1921D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
Nylon Retaining Spacer, #6 - 2362 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
3/16 Round Female Standoff - 2029 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers