Keystone Electronics Corp. 6mm Hex M-F Standoff 24353

Description
Part Number: 24353 Finish/Plating: Clear Iridite Length: 20mm [.787] Material: Aluminum OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 11mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24353 Finish/Plating: Clear Iridite Length: 20mm [.787] Material: Aluminum OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 11mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24353 is a metric male/female aluminum standoff with a 6 mm hex head and M4 thread, measuring 20.0 mm in length. The internal female thread depth is 11.0 mm, and the standoff is rated for use with a 4.00 mm diameter mounting hole. It is manufactured from aluminum conforming to ASTM B211 and finished with clear iridite plating per Mil-C-5541. The material meets UL 94V-2 flammability rating.

Datasheet Summary
Powered by GS/AI

24353 is a metric male/female aluminum standoff with a 6 mm hex head and M4 thread, measuring 20.0 mm in length. The internal female thread depth is 11.0 mm, and the standoff is rated for use with a 4.00 mm diameter mounting hole. It is manufactured from aluminum conforming to ASTM B211 and finished with clear iridite plating per Mil-C-5541. The material meets UL 94V-2 flammability rating.

Suppliers

Company
Product
Description
Supplier Links
6mm Hex M-F Standoff - 24353 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6mm Hex M-F Standoff
24353
6mm Hex M-F Standoff 24353
Part Number: 24353 Finish/Plating: Clear Iridite Length: 20mm [.787] Material: Aluminum OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 11mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs

Part Number: 24353

  • Finish/Plating: Clear Iridite
  • Length: 20mm [.787]
  • Material: Aluminum
  • OD: 6mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 11mm
  • Thr'd Lngth (TL): 10mm
  • Thread: M4
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24353-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24353-ND
Board Spacers, Standoffs 36-24353-ND
"Hex Standoff Threaded M4 Aluminum 0.787"" (20.00mm)"

"Hex Standoff Threaded M4 Aluminum 0.787"" (20.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24353
Standoffs & Spacers 24353
Standoffs & Spacers 6.0 HEX 20.0mm ALUM

Standoffs & Spacers 6.0 HEX 20.0mm ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24353 36-24353-ND 24353
Product Name 6mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1949 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 1836 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex M-F Standoff - 1966 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
1/4 Hex Swage Standoff - 1628-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers