Keystone Electronics Corp. 6mm Hex M-F Standoff 24351

Description
Part Number: 24351 Finish/Plating: Clear Iridite Length: 15mm [.591] Material: Aluminum OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 11mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24351 Finish/Plating: Clear Iridite Length: 15mm [.591] Material: Aluminum OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 11mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24351 is a metric male/female standoff with a 6 mm hex head and M4 threads, made of aluminum, with a length of 15 mm. The internal thread depth is 10 mm, and the material meets UL 94V-2 flammability rating. The part is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

24351 is a metric male/female standoff with a 6 mm hex head and M4 threads, made of aluminum, with a length of 15 mm. The internal thread depth is 10 mm, and the material meets UL 94V-2 flammability rating. The part is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
6mm Hex M-F Standoff - 24351 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6mm Hex M-F Standoff
24351
6mm Hex M-F Standoff 24351
Part Number: 24351 Finish/Plating: Clear Iridite Length: 15mm [.591] Material: Aluminum OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 11mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs

Part Number: 24351

  • Finish/Plating: Clear Iridite
  • Length: 15mm [.591]
  • Material: Aluminum
  • OD: 6mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 11mm
  • Thr'd Lngth (TL): 10mm
  • Thread: M4
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24351-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24351-ND
Board Spacers, Standoffs 36-24351-ND
"Hex Standoff Threaded M4 Aluminum 0.591"" (15.00mm)"

"Hex Standoff Threaded M4 Aluminum 0.591"" (15.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24351
Standoffs & Spacers 24351
Standoffs & Spacers 6.0 HEX 15.0mm ALUM

Standoffs & Spacers 6.0 HEX 15.0mm ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24351 36-24351-ND 24351
Product Name 6mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1894 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Hex Female Standoff - 1923E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Slimline Lock-In Nylon PCB Support - 1929B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Hex Female Standoff - 2207 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers