Keystone Electronics Corp. 5mm Hex M-F Standoff 24339

Description
Part Number: 24339 Finish/Plating: Clear Iridite Length: 15mm [.591] Material: Aluminum OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24339 Finish/Plating: Clear Iridite Length: 15mm [.591] Material: Aluminum OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A metric nylon M-F standoff with a 5 mm hex head and M3 threads, 15 mm long, made of Nylon 6/6 rated UL 94V-2, intended for mounting to chassis and PCBs with a 4.00 mm diameter hole. It is available in aluminum with clear iridite plating.

Datasheet Summary
Powered by GS/AI

A metric nylon M-F standoff with a 5 mm hex head and M3 threads, 15 mm long, made of Nylon 6/6 rated UL 94V-2, intended for mounting to chassis and PCBs with a 4.00 mm diameter hole. It is available in aluminum with clear iridite plating.

Suppliers

Company
Product
Description
Supplier Links
5mm Hex M-F Standoff - 24339 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex M-F Standoff
24339
5mm Hex M-F Standoff 24339
Part Number: 24339 Finish/Plating: Clear Iridite Length: 15mm [.591] Material: Aluminum OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs

Part Number: 24339

  • Finish/Plating: Clear Iridite
  • Length: 15mm [.591]
  • Material: Aluminum
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 8mm
  • Thr'd Lngth (TL): 8mm
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24339-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24339-ND
Board Spacers, Standoffs 36-24339-ND
"Hex Standoff Threaded M3 Aluminum 0.591"" (15.00mm)"

"Hex Standoff Threaded M3 Aluminum 0.591"" (15.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24339
Standoffs & Spacers 24339
Standoffs & Spacers 5.0 HEX 15.0mm ALUM

Standoffs & Spacers 5.0 HEX 15.0mm ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24339 36-24339-ND 24339
Product Name 5mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1546D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
F-F Nylon Stand, 8-32, 3/8 L - 1904B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
F-F Nylon Stand, 6-32, 7/8 L - 1903F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
3/16 Hex Female Standoff - 1805 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers