Keystone Electronics Corp. 5mm Hex M-F Standoff 24338

Description
Part Number: 24338 Finish/Plating: Clear Iridite Length: 12mm .472] Material: Aluminum OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 24338 Finish/Plating: Clear Iridite Length: 12mm .472] Material: Aluminum OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Hex M-F Standoff - 24338 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex M-F Standoff
24338
5mm Hex M-F Standoff 24338
Part Number: 24338 Finish/Plating: Clear Iridite Length: 12mm .472] Material: Aluminum OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs

Part Number: 24338

  • Finish/Plating: Clear Iridite
  • Length: 12mm .472]
  • Material: Aluminum
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 8mm
  • Thr'd Lngth (TL): 8mm
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24338-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24338-ND
Board Spacers, Standoffs 36-24338-ND
"Hex Standoff Threaded M3 Aluminum 0.472"" (12.00mm)"

"Hex Standoff Threaded M3 Aluminum 0.472"" (12.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24338
Standoffs & Spacers 24338
Standoffs & Spacers 5.0 HEX 12.0mm ALUM

Standoffs & Spacers 5.0 HEX 12.0mm ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24338 36-24338-ND 24338
Product Name 5mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2125 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Round Swage Standoff - 1790-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Round Spacer - 2035 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
1/4 Round Swage Standoff - 1625-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers