Keystone Electronics Corp. 4.5mm Hex M-F Standoff 24333

Description
Part Number: 24333 Finish/Plating: Clear Iridite Length: 15mm [.591] Material: Aluminum OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24333 Finish/Plating: Clear Iridite Length: 15mm [.591] Material: Aluminum OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 4.5mm hex metric male/female standoff made of aluminum, with an M2.5 thread and a length of 15.0mm. The standoff is rated for use with a 4.00mm diameter mounting hole and complies with the UL 94V-2 flammability standard for nylon components. The male end is designed for chassis mounting while the female end accepts a standard thread for PCB attachment.

Datasheet Summary
Powered by GS/AI

A 4.5mm hex metric male/female standoff made of aluminum, with an M2.5 thread and a length of 15.0mm. The standoff is rated for use with a 4.00mm diameter mounting hole and complies with the UL 94V-2 flammability standard for nylon components. The male end is designed for chassis mounting while the female end accepts a standard thread for PCB attachment.

Suppliers

Company
Product
Description
Supplier Links
4.5mm Hex M-F Standoff - 24333 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4.5mm Hex M-F Standoff
24333
4.5mm Hex M-F Standoff 24333
Part Number: 24333 Finish/Plating: Clear Iridite Length: 15mm [.591] Material: Aluminum OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs

Part Number: 24333

  • Finish/Plating: Clear Iridite
  • Length: 15mm [.591]
  • Material: Aluminum
  • OD: 4.5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 5mm
  • Thr'd Lngth (TL): 4mm
  • Thread: M2.5
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24333-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24333-ND
Board Spacers, Standoffs 36-24333-ND
"Hex Standoff Threaded M2.5x0.45 Aluminum 0.591"" (15.00mm)"

"Hex Standoff Threaded M2.5x0.45 Aluminum 0.591"" (15.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24333
Standoffs & Spacers 24333
Standoffs & Spacers 4.5 HEX 15.0mm ALUM

Standoffs & Spacers 4.5 HEX 15.0mm ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24333 36-24333-ND 24333
Product Name 4.5mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1450C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Round Spacer - 1454B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Hex Swage Standoff - 1759-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Swage Standoff - 1654-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers