Keystone Electronics Corp. 6mm Hex M-F Standoff 24329

Description
Part Number: 24329 Finish/Plating: Nickel Plate Length: 20mm [.787] Material: Brass OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 11mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 24329 Finish/Plating: Nickel Plate Length: 20mm [.787] Material: Brass OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 11mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6mm Hex M-F Standoff - 24329 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6mm Hex M-F Standoff
24329
6mm Hex M-F Standoff 24329
Part Number: 24329 Finish/Plating: Nickel Plate Length: 20mm [.787] Material: Brass OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 11mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs

Part Number: 24329

  • Finish/Plating: Nickel Plate
  • Length: 20mm [.787]
  • Material: Brass
  • OD: 6mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 11mm
  • Thr'd Lngth (TL): 10mm
  • Thread: M4
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24329-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24329-ND
Board Spacers, Standoffs 36-24329-ND
"Hex Standoff Threaded M4 Brass 0.787"" (20.00mm)"

"Hex Standoff Threaded M4 Brass 0.787"" (20.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24329
Standoffs & Spacers 24329
Standoffs & Spacers 6.0 HEX 20.0mm BRS

Standoffs & Spacers 6.0 HEX 20.0mm BRS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24329 36-24329-ND 24329
Product Name 6mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1560C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
5/32 Round Swage Standoff - 1590-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 2201 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Hex Female Standoff - 1643 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers