Keystone Electronics Corp. 6mm Hex M-F Standoff 24327

Description
Part Number: 24327 Finish/Plating: Nickel Plate Length: 15mm [.591] Material: Brass OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 11mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24327 Finish/Plating: Nickel Plate Length: 15mm [.591] Material: Brass OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 11mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Metric male/female standoff with M4 thread, 6 mm hex head, and 15 mm length, made of Nylon 6/6 rated UL 94V-2. Designed for chassis and PCB mounting with a 4.00 mm PCB mounting hole and a 4.83 mm chassis mounting hole. Female threads longer than 19 mm may be tapped from both ends.

Datasheet Summary
Powered by GS/AI

Metric male/female standoff with M4 thread, 6 mm hex head, and 15 mm length, made of Nylon 6/6 rated UL 94V-2. Designed for chassis and PCB mounting with a 4.00 mm PCB mounting hole and a 4.83 mm chassis mounting hole. Female threads longer than 19 mm may be tapped from both ends.

Suppliers

Company
Product
Description
Supplier Links
6mm Hex M-F Standoff - 24327 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6mm Hex M-F Standoff
24327
6mm Hex M-F Standoff 24327
Part Number: 24327 Finish/Plating: Nickel Plate Length: 15mm [.591] Material: Brass OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 11mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs

Part Number: 24327

  • Finish/Plating: Nickel Plate
  • Length: 15mm [.591]
  • Material: Brass
  • OD: 6mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 11mm
  • Thr'd Lngth (TL): 10mm
  • Thread: M4
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24327-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24327-ND
Board Spacers, Standoffs 36-24327-ND
"Hex Standoff Threaded M4 Brass 0.591"" (15.00mm)"

"Hex Standoff Threaded M4 Brass 0.591"" (15.00mm)"

Buy Now Datasheet
METRIC THREADED STANDOFF - 24327 - Heilind Electronics, Inc.
Wilmington, MA, United States
METRIC THREADED STANDOFF
24327
METRIC THREADED STANDOFF 24327
METRIC THREADED STANDOFF

METRIC THREADED STANDOFF

Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
24327
Standoffs & Spacers 24327
Standoffs & Spacers 6.0 HEX 15.0mm BRS

Standoffs & Spacers 6.0 HEX 15.0mm BRS

Buy Now Datasheet
Standoff, m/f, brass, metric, 6.0 hex dia, M4 thread, 15.0 length - 70182193 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, m/f, brass, metric, 6.0 hex dia, M4 thread, 15.0 length
70182193
Standoff, m/f, brass, metric, 6.0 hex dia, M4 thread, 15.0 length 70182193
Stainless: ASTM A581/A582 Brass: ASTM-B16; Plating: Nickel (QQ-N-290) Female Standoff Longer Than 19 mm Are Tapped from Both Ends

  • Stainless: ASTM A581/A582
  • Brass: ASTM-B16; Plating: Nickel (QQ-N-290)
  • Female Standoff Longer Than 19 mm Are Tapped from Both Ends
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24327 36-24327-ND 24327 24327 70182193
Product Name 6mm Hex M-F Standoff Board Spacers, Standoffs METRIC THREADED STANDOFF Standoffs & Spacers Standoff, m/f, brass, metric, 6.0 hex dia, M4 thread, 15.0 length
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Standoff Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #6 - 2367 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
Rivet Binding Post Terminal 6-32 Thread - 1535 - Keystone Electronics Corp.
Specs
Mounting Threaded; Rivet
Material Metal; Brass; Steel
ANSI (English) Size 6-32 / 6
View Details
5/32 Hex Swage Standoff - 1743-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 2208 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers