Keystone Electronics Corp. 5/32 Round Swage Standoff 1589-3

Description
Part Number: 1589-3 Finish/Plating: Nickel Plate Length: .125 (3.2) Material: Brass OD: .156 [4.0] Panel Thickness: 3/32 (.093) Shape: Round Style: Swage Standoff Swage (S): 0.135 Swage Dia (SD): .125 Thread: 2-56 Type: Swage Mount
Request a Quote Datasheet
Description
Part Number: 1589-3 Finish/Plating: Nickel Plate Length: .125 (3.2) Material: Brass OD: .156 [4.0] Panel Thickness: 3/32 (.093) Shape: Round Style: Swage Standoff Swage (S): 0.135 Swage Dia (SD): .125 Thread: 2-56 Type: Swage Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/32 Round Swage Standoff - 1589-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/32 Round Swage Standoff
1589-3
5/32 Round Swage Standoff 1589-3
Part Number: 1589-3 Finish/Plating: Nickel Plate Length: .125 (3.2) Material: Brass OD: .156 [4.0] Panel Thickness: 3/32 (.093) Shape: Round Style: Swage Standoff Swage (S): 0.135 Swage Dia (SD): .125 Thread: 2-56 Type: Swage Mount

Part Number: 1589-3

  • Finish/Plating: Nickel Plate
  • Length: .125 (3.2)
  • Material: Brass
  • OD: .156 [4.0]
  • Panel Thickness: 3/32 (.093)
  • Shape: Round
  • Style: Swage Standoff
  • Swage (S): 0.135
  • Swage Dia (SD): .125
  • Thread: 2-56
  • Type: Swage Mount
Buy Now
Board Spacers, Standoffs - 36-1589-3-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1589-3-ND
Board Spacers, Standoffs 36-1589-3-ND
"Round Standoff Threaded #2-56 Brass 0.125"" (3.18mm) 1/8"""

"Round Standoff Threaded #2-56 Brass 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1589-3
Standoffs & Spacers 1589-3
Standoffs & Spacers SWAGE THREAD STDOFF .140"L BRASS 2-56

Standoffs & Spacers SWAGE THREAD STDOFF .140"L BRASS 2-56

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1589-3 36-1589-3-ND 1589-3
Product Name 5/32 Round Swage Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Round Standoff; Round Standoff
Mounting Swage / Rivet; Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

5/32 Hex Swage Standoff - 1743-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Female Standoff - 1882 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
Jack Screw Slim Line-no slot-1.75
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
1/4 Hex M-F Standoff - 2128 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers