Keystone Electronics Corp. 6mm Hex M-F Standoff 24325

Description
Part Number: 24325 Finish/Plating: Nickel Plate Length: 10mm [.394] Material: Brass OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 6mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24325 Finish/Plating: Nickel Plate Length: 10mm [.394] Material: Brass OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 6mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Metric nylon male/female standoff with M4 thread, 10mm length, and 6mm hex head, made of brass with nickel plating. The internal thread depth is 6.0mm, and the product complies with UL 94V-2 for material flammability.

Datasheet Summary
Powered by GS/AI

Metric nylon male/female standoff with M4 thread, 10mm length, and 6mm hex head, made of brass with nickel plating. The internal thread depth is 6.0mm, and the product complies with UL 94V-2 for material flammability.

Suppliers

Company
Product
Description
Supplier Links
6mm Hex M-F Standoff - 24325 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6mm Hex M-F Standoff
24325
6mm Hex M-F Standoff 24325
Part Number: 24325 Finish/Plating: Nickel Plate Length: 10mm [.394] Material: Brass OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 6mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs

Part Number: 24325

  • Finish/Plating: Nickel Plate
  • Length: 10mm [.394]
  • Material: Brass
  • OD: 6mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 6mm
  • Thr'd Lngth (TL): 10mm
  • Thread: M4
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24325-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24325-ND
Board Spacers, Standoffs 36-24325-ND
"Hex Standoff Threaded M4 Brass 0.394"" (10.00mm)"

"Hex Standoff Threaded M4 Brass 0.394"" (10.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24325
Standoffs & Spacers 24325
Standoffs & Spacers 6.0 HEX 10.0mm BRS

Standoffs & Spacers 6.0 HEX 10.0mm BRS

Buy Now Datasheet
Standoff, m/f, brass, metric, 6.0 hex dia, M4 thread, 10.0 length - 70182191 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, m/f, brass, metric, 6.0 hex dia, M4 thread, 10.0 length
70182191
Standoff, m/f, brass, metric, 6.0 hex dia, M4 thread, 10.0 length 70182191
Stainless: ASTM A581/A582 Brass: ASTM-B16; Plating: Nickel (QQ-N-290) Female Standoff Longer Than 19 mm Are Tapped from Both Ends

  • Stainless: ASTM A581/A582
  • Brass: ASTM-B16; Plating: Nickel (QQ-N-290)
  • Female Standoff Longer Than 19 mm Are Tapped from Both Ends
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24325 36-24325-ND 24325 70182191
Product Name 6mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff, m/f, brass, metric, 6.0 hex dia, M4 thread, 10.0 length
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Hex Female Standoff - 1475C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Round Spacer - 1942 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
1/4 Hex Swage Standoff - 1621-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
.156 Rnd, .250 L, F-F Brass Standoff - 1802B - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers