Keystone Electronics Corp. 5.5mm Hex M-F Standoff 24324

Description
Part Number: 24324 Finish/Plating: Nickel Plate Length: 25mm [.984] Material: Brass OD: 5.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24324 Finish/Plating: Nickel Plate Length: 25mm [.984] Material: Brass OD: 5.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Metric nylon male/female standoff with M3 thread, 5.5 mm hex diameter, and 25.0 mm length. Constructed of nylon 6/6, UL rated 94V-2. Designed for mounting through a 4.00 mm diameter hole in a printed circuit board with 1.57 mm thickness. Female thread depth is 8.0 mm. Available in brass material variant.

Datasheet Summary
Powered by GS/AI

Metric nylon male/female standoff with M3 thread, 5.5 mm hex diameter, and 25.0 mm length. Constructed of nylon 6/6, UL rated 94V-2. Designed for mounting through a 4.00 mm diameter hole in a printed circuit board with 1.57 mm thickness. Female thread depth is 8.0 mm. Available in brass material variant.

Suppliers

Company
Product
Description
Supplier Links
5.5mm Hex M-F Standoff - 24324 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5.5mm Hex M-F Standoff
24324
5.5mm Hex M-F Standoff 24324
Part Number: 24324 Finish/Plating: Nickel Plate Length: 25mm [.984] Material: Brass OD: 5.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs

Part Number: 24324

  • Finish/Plating: Nickel Plate
  • Length: 25mm [.984]
  • Material: Brass
  • OD: 5.5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 8mm
  • Thr'd Lngth (TL): 8mm
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
METRIC SPACERS - 24324 - Heilind Electronics, Inc.
Wilmington, MA, United States
METRIC SPACERS
24324
METRIC SPACERS 24324
METRIC SPACERS

METRIC SPACERS

Buy Now
Board Spacers, Standoffs - 36-24324-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24324-ND
Board Spacers, Standoffs 36-24324-ND
"Hex Standoff Threaded M3 Brass 0.984"" (25.00mm)"

"Hex Standoff Threaded M3 Brass 0.984"" (25.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24324
Standoffs & Spacers 24324
Standoffs & Spacers 5.5 HEX 25.0mm BRS

Standoffs & Spacers 5.5 HEX 25.0mm BRS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24324 24324 36-24324-ND 24324
Product Name 5.5mm Hex M-F Standoff METRIC SPACERS Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Spacer Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2181 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
3/16 Hex Female Standoff - 1450 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 1819 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
5/32 Hex Swage Standoff - 1740-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers