Keystone Electronics Corp. 5.5mm Hex M-F Standoff 24323

Description
Part Number: 24323 Finish/Plating: Nickel Plate Length: 20mm [.787] Material: Brass OD: 5.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24323 Finish/Plating: Nickel Plate Length: 20mm [.787] Material: Brass OD: 5.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A metric nylon male/female standoff with a 5.5 mm hex head and M3 thread, length 20 mm. Made of Nylon 6/6 rated UL 94V-2. The female thread depth is 8 mm. Designed for chassis and PCB mounting with a 4.0 mm mounting hole diameter.

Datasheet Summary
Powered by GS/AI

A metric nylon male/female standoff with a 5.5 mm hex head and M3 thread, length 20 mm. Made of Nylon 6/6 rated UL 94V-2. The female thread depth is 8 mm. Designed for chassis and PCB mounting with a 4.0 mm mounting hole diameter.

Suppliers

Company
Product
Description
Supplier Links
5.5mm Hex M-F Standoff - 24323 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5.5mm Hex M-F Standoff
24323
5.5mm Hex M-F Standoff 24323
Part Number: 24323 Finish/Plating: Nickel Plate Length: 20mm [.787] Material: Brass OD: 5.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs

Part Number: 24323

  • Finish/Plating: Nickel Plate
  • Length: 20mm [.787]
  • Material: Brass
  • OD: 5.5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 8mm
  • Thr'd Lngth (TL): 8mm
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24323-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24323-ND
Board Spacers, Standoffs 36-24323-ND
"Hex Standoff Threaded M3 Brass 0.787"" (20.00mm)"

"Hex Standoff Threaded M3 Brass 0.787"" (20.00mm)"

Buy Now Datasheet
Standoff, Hex M-F, M3, Brass, 20Mm,; Standoff Material Keystone - 22M2415 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex M-F, M3, Brass, 20Mm,; Standoff Material Keystone
22M2415
Standoff, Hex M-F, M3, Brass, 20Mm,; Standoff Material Keystone 22M2415
STANDOFF, HEX M-F, M3, BRASS, 20MM,; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:20mm; Overall Length:28mm; External Width:5.5mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX M-F, M3, BRASS, 20MM,; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:20mm; Overall Length:28mm; External Width:5.5mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff; M3 x 0.5; 20 mm; 5.5 mm; Hex;Nickel Plated Brass - 70182903 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; M3 x 0.5; 20 mm; 5.5 mm; Hex;Nickel Plated Brass
70182903
Standoff; M3 x 0.5; 20 mm; 5.5 mm; Hex;Nickel Plated Brass 70182903
Standoff Hex Shaped Nickel Plated Brass Hex shape Nickel plated brass material.

Standoff Hex Shaped Nickel Plated Brass

  • Hex shape
    Nickel plated brass material.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
24323
Standoffs & Spacers 24323
Standoffs & Spacers 5.5 HEX 20.0mm BRS

Standoffs & Spacers 5.5 HEX 20.0mm BRS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24323 36-24323-ND 22M2415 70182903 24323
Product Name 5.5mm Hex M-F Standoff Board Spacers, Standoffs Standoff, Hex M-F, M3, Brass, 20Mm,; Standoff Material Keystone Standoff; M3 x 0.5; 20 mm; 5.5 mm; Hex;Nickel Plated Brass Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1450D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex Female Standoff - 1816 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
Nylon Retaining Spacer, #6 - 2367 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3/16 Hex Female Standoff - 1895 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers