Keystone Electronics Corp. 5.5mm Hex M-F Standoff 24322

Description
Part Number: 24322 Finish/Plating: Nickel Plate Length: 18mm [.709] Material: Brass OD: 5.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24322 Finish/Plating: Nickel Plate Length: 18mm [.709] Material: Brass OD: 5.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24322 is a male/female metric standoff with a 5.5mm hex head and M3 thread, made of brass, with a length of 18.0mm and a female thread depth of 8.0mm. It is rated for nylon 6/6 material with UL 94V-2, and is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

24322 is a male/female metric standoff with a 5.5mm hex head and M3 thread, made of brass, with a length of 18.0mm and a female thread depth of 8.0mm. It is rated for nylon 6/6 material with UL 94V-2, and is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
5.5mm Hex M-F Standoff - 24322 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5.5mm Hex M-F Standoff
24322
5.5mm Hex M-F Standoff 24322
Part Number: 24322 Finish/Plating: Nickel Plate Length: 18mm [.709] Material: Brass OD: 5.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs

Part Number: 24322

  • Finish/Plating: Nickel Plate
  • Length: 18mm [.709]
  • Material: Brass
  • OD: 5.5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 8mm
  • Thr'd Lngth (TL): 8mm
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24322-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24322-ND
Board Spacers, Standoffs 36-24322-ND
"Hex Standoff Threaded M3 Brass 0.709"" (18.00mm)"

"Hex Standoff Threaded M3 Brass 0.709"" (18.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24322
Standoffs & Spacers 24322
Standoffs & Spacers 5.5 HEX 18.0mm BRS

Standoffs & Spacers 5.5 HEX 18.0mm BRS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24322 36-24322-ND 24322
Product Name 5.5mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1809 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex M-F Standoff - 2123 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Round Female Standoff - 1548D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
3/8 Hex Female Standoff - 1926D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers