Keystone Electronics Corp. 5mm Hex M-F Standoff 24318

Description
Part Number: 24318 Finish/Plating: Nickel Plate Length: 25mm [.984] Material: Brass OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24318 Finish/Plating: Nickel Plate Length: 25mm [.984] Material: Brass OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Metric nylon male/female standoff with M3 threads, 25 mm length, and 5 mm hex head. Made from nylon 6/6 with UL 94V-2 rating. Designed for chassis and PCB mounting with a 4.00 mm diameter mounting hole and 1.57 mm thick PCB compatibility. Female thread depth is 8.0 mm.

Datasheet Summary
Powered by GS/AI

Metric nylon male/female standoff with M3 threads, 25 mm length, and 5 mm hex head. Made from nylon 6/6 with UL 94V-2 rating. Designed for chassis and PCB mounting with a 4.00 mm diameter mounting hole and 1.57 mm thick PCB compatibility. Female thread depth is 8.0 mm.

Suppliers

Company
Product
Description
Supplier Links
5mm Hex M-F Standoff - 24318 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex M-F Standoff
24318
5mm Hex M-F Standoff 24318
Part Number: 24318 Finish/Plating: Nickel Plate Length: 25mm [.984] Material: Brass OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs

Part Number: 24318

  • Finish/Plating: Nickel Plate
  • Length: 25mm [.984]
  • Material: Brass
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 8mm
  • Thr'd Lngth (TL): 8mm
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24318-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24318-ND
Board Spacers, Standoffs 36-24318-ND
"Hex Standoff Threaded M3 Brass 0.984"" (25.00mm)"

"Hex Standoff Threaded M3 Brass 0.984"" (25.00mm)"

Buy Now Datasheet
METRIC SPACER - 24318 - Heilind Electronics, Inc.
Wilmington, MA, United States
METRIC SPACER
24318
METRIC SPACER 24318
METRIC SPACER

METRIC SPACER

Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
24318
Standoffs & Spacers 24318
Standoffs & Spacers 5.0 HEX 25.0mm BRS

Standoffs & Spacers 5.0 HEX 25.0mm BRS

Buy Now Datasheet
Standoff, m/f, brass, metric, 5.0 hex dia, M3 thread, 25.0 length - 70182190 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, m/f, brass, metric, 5.0 hex dia, M3 thread, 25.0 length
70182190
Standoff, m/f, brass, metric, 5.0 hex dia, M3 thread, 25.0 length 70182190
Stainless: ASTM A581/A582 Brass: ASTM-B16; Plating: Nickel (QQ-N-290) Female Standoff Longer Than 19 mm Are Tapped from Both Ends

  • Stainless: ASTM A581/A582
  • Brass: ASTM-B16; Plating: Nickel (QQ-N-290)
  • Female Standoff Longer Than 19 mm Are Tapped from Both Ends
Supplier's Site
Standoff; M3 x 0.5; 25 mm; 5 mm; Hex; Nickel Plated Brass - 70182901 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; M3 x 0.5; 25 mm; 5 mm; Hex; Nickel Plated Brass
70182901
Standoff; M3 x 0.5; 25 mm; 5 mm; Hex; Nickel Plated Brass 70182901
Standoff Hex Shaped Nickel Plated Brass Hex shape Nickel plated brass material.

Standoff Hex Shaped Nickel Plated Brass

  • Hex shape
    Nickel plated brass material.
Supplier's Site
Standoff, Brass, Hex M-F, M3, 25Mm; Standoff Material Keystone - 22M2410 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Brass, Hex M-F, M3, 25Mm; Standoff Material Keystone
22M2410
Standoff, Brass, Hex M-F, M3, 25Mm; Standoff Material Keystone 22M2410
STANDOFF, BRASS, HEX M-F, M3, 25MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:25mm; Overall Length:33mm; External Width:5mm; Product Range:

STANDOFF, BRASS, HEX M-F, M3, 25MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:25mm; Overall Length:33mm; External Width:5mm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24318 36-24318-ND 24318 24318 70182190 70182901 22M2410
Product Name 5mm Hex M-F Standoff Board Spacers, Standoffs METRIC SPACER Standoffs & Spacers Standoff, m/f, brass, metric, 5.0 hex dia, M3 thread, 25.0 length Standoff; M3 x 0.5; 25 mm; 5 mm; Hex; Nickel Plated Brass Standoff, Brass, Hex M-F, M3, 25Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Spacer Standoff Female Standoff; Male/Female Standoff; Hex Female Standoff; Hex Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2089 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Round Female Standoff - 1883 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Round Female Standoff - 1839 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Hex Female Standoff - 1474D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers