Keystone Electronics Corp. Nylon Retaining Spacer, #6 2365

Description
Part Number: 2365 Length: .625 [15.9] Material: Nylon OD: .312 [7.9] Style: Retaining Spacer Thread: #6
Request a Quote
Description
Part Number: 2365 Length: .625 [15.9] Material: Nylon OD: .312 [7.9] Style: Retaining Spacer Thread: #6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining spacers are hinged standoff spacers designed to grip the screw shank while allowing easy sliding for pre-assembly applications. Part number 2365 is a .625 in. (15.9 mm) long spacer with an outer diameter of .312 in. (7.9 mm) and a clear hole sized for a #6 screw, constructed of nylon with brass, ASTM-B16 components plated in zinc and yellow chromate.

Datasheet Summary
Powered by GS/AI

Nylon retaining spacers are hinged standoff spacers designed to grip the screw shank while allowing easy sliding for pre-assembly applications. Part number 2365 is a .625 in. (15.9 mm) long spacer with an outer diameter of .312 in. (7.9 mm) and a clear hole sized for a #6 screw, constructed of nylon with brass, ASTM-B16 components plated in zinc and yellow chromate.

Suppliers

Company
Product
Description
Supplier Links
Nylon Retaining Spacer, #6 - 2365 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Retaining Spacer, #6
2365
Nylon Retaining Spacer, #6 2365
Part Number: 2365 Length: .625 [15.9] Material: Nylon OD: .312 [7.9] Style: Retaining Spacer Thread: #6

Part Number: 2365

  • Length: .625 [15.9]
  • Material: Nylon
  • OD: .312 [7.9]
  • Style: Retaining Spacer
  • Thread: #6
Buy Now Datasheet
Board Spacers, Standoffs - 36-2365-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2365-ND
Board Spacers, Standoffs 36-2365-ND
"Round Spacer Unthreaded #6 Nylon 0.625"" (15.88mm) 5/8"" Natural"

"Round Spacer Unthreaded #6 Nylon 0.625"" (15.88mm) 5/8"" Natural"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2365 36-2365-ND
Product Name Nylon Retaining Spacer, #6 Board Spacers, Standoffs
Type & Shape Spacer; Round Spacer; Round
Mounting Retaining; Threaded Retaining
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1761-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1808 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
Jack Screw Slim Line-slotted-1.25
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
Board Spacers, Standoffs - 36-1651-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers