Keystone Electronics Corp. 5mm Hex M-F Standoff 24316

Description
Part Number: 24316 Finish/Plating: Nickel Plate Length: 18mm [.709] Material: Brass OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24316 Finish/Plating: Nickel Plate Length: 18mm [.709] Material: Brass OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24316 is a metric male/female standoff with M3 threads, a 5 mm hex head, and a length of 18 mm, made of brass. It has an internal thread depth of 8 mm and is constructed from nylon 6/6 with a UL 94V-2 rating. The part is RoHS compliant and designed for mounting on PCBs with a 4.00 mm diameter hole.

Datasheet Summary
Powered by GS/AI

24316 is a metric male/female standoff with M3 threads, a 5 mm hex head, and a length of 18 mm, made of brass. It has an internal thread depth of 8 mm and is constructed from nylon 6/6 with a UL 94V-2 rating. The part is RoHS compliant and designed for mounting on PCBs with a 4.00 mm diameter hole.

Suppliers

Company
Product
Description
Supplier Links
5mm Hex M-F Standoff - 24316 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex M-F Standoff
24316
5mm Hex M-F Standoff 24316
Part Number: 24316 Finish/Plating: Nickel Plate Length: 18mm [.709] Material: Brass OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs

Part Number: 24316

  • Finish/Plating: Nickel Plate
  • Length: 18mm [.709]
  • Material: Brass
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 8mm
  • Thr'd Lngth (TL): 8mm
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24316-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24316-ND
Board Spacers, Standoffs 36-24316-ND
"Hex Standoff Threaded M3 Brass 0.709"" (18.00mm)"

"Hex Standoff Threaded M3 Brass 0.709"" (18.00mm)"

Buy Now Datasheet
Standoff; M3 x 0.5; 18 mm; 5 mm; Hex; Nickel Plated Brass - 70182900 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; M3 x 0.5; 18 mm; 5 mm; Hex; Nickel Plated Brass
70182900
Standoff; M3 x 0.5; 18 mm; 5 mm; Hex; Nickel Plated Brass 70182900
Standoff Hex Shaped Nickel Plated Brass Hex shape Nickel plated brass material.

Standoff Hex Shaped Nickel Plated Brass

  • Hex shape
    Nickel plated brass material.
Supplier's Site
Metric M3 x .5mm Threaded Standoff, HexBrass Nickel Plate, 5.0mm - 70182078 - Allied Electronics, Inc.
Fort Worth, TX, USA
Metric M3 x .5mm Threaded Standoff, HexBrass Nickel Plate, 5.0mm
70182078
Metric M3 x .5mm Threaded Standoff, HexBrass Nickel Plate, 5.0mm 70182078
Stainless: ASTM A581/A582 Brass: ASTM-B16; Plating: Nickel (QQ-N-290) Female Standoff Longer Than 19 mm Are Tapped from Both Ends

  • Stainless: ASTM A581/A582
  • Brass: ASTM-B16; Plating: Nickel (QQ-N-290)
  • Female Standoff Longer Than 19 mm Are Tapped from Both Ends
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
24316
Standoffs & Spacers 24316
Standoffs & Spacers 5.0 HEX 18.0mm BRS

Standoffs & Spacers 5.0 HEX 18.0mm BRS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24316 36-24316-ND 70182900 70182078 24316
Product Name 5mm Hex M-F Standoff Board Spacers, Standoffs Standoff; M3 x 0.5; 18 mm; 5 mm; Hex; Nickel Plated Brass Metric M3 x .5mm Threaded Standoff, HexBrass Nickel Plate, 5.0mm Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Female Standoff; Hex Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Round Spacer - 1666 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
1/4 Hex Female Standoff - 1829 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
3/16 Round Female Standoff - 2028 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Hex Swage Standoff - 1758-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers