Keystone Electronics Corp. 4.5mm Hex M-F Standoff 24311

Description
Part Number: 24311 Finish/Plating: Nickel Plate Length: 20mm [.787] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24311 Finish/Plating: Nickel Plate Length: 20mm [.787] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24311 is a male/female metric standoff made of brass, with a 4.5mm hex head and M2.5 thread, measuring 20.0mm in length. It is rated for use in nylon6/6 applications with UL 94V-2 flammability rating and is RoHS compliant. The standoff is designed for mounting through a 4.00mm diameter hole in a PCB with a thickness of 1.57mm.

Datasheet Summary
Powered by GS/AI

24311 is a male/female metric standoff made of brass, with a 4.5mm hex head and M2.5 thread, measuring 20.0mm in length. It is rated for use in nylon6/6 applications with UL 94V-2 flammability rating and is RoHS compliant. The standoff is designed for mounting through a 4.00mm diameter hole in a PCB with a thickness of 1.57mm.

Suppliers

Company
Product
Description
Supplier Links
4.5mm Hex M-F Standoff - 24311 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4.5mm Hex M-F Standoff
24311
4.5mm Hex M-F Standoff 24311
Part Number: 24311 Finish/Plating: Nickel Plate Length: 20mm [.787] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs

Part Number: 24311

  • Finish/Plating: Nickel Plate
  • Length: 20mm [.787]
  • Material: Brass
  • OD: 4.5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 5mm
  • Thr'd Lngth (TL): 4mm
  • Thread: M2.5
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24311-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24311-ND
Board Spacers, Standoffs 36-24311-ND
"Hex Standoff Threaded M2.5x0.45 Brass 0.787"" (20.00mm)"

"Hex Standoff Threaded M2.5x0.45 Brass 0.787"" (20.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24311
Standoffs & Spacers 24311
Standoffs & Spacers 4.5 HEX 20.0mm BRS

Standoffs & Spacers 4.5 HEX 20.0mm BRS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24311 36-24311-ND 24311
Product Name 4.5mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 4-40, 1 L - 1902G - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 Hex Female Standoff - 1813 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Round Swage Standoff - 1560B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Hex M-F Standoff - 1945 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers