Keystone Electronics Corp. 4.5mm Hex M-F Standoff 24310

Description
Part Number: 24310 Finish/Plating: Nickel Plate Length: 18mm [.709] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24310 Finish/Plating: Nickel Plate Length: 18mm [.709] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Metric nylon standoff with M2.5 thread and 4.5 mm hex head, designed for chassis and PCB mounting. Made of Nylon 6/6 with UL 94V-2 rating. Length is 18.0 mm. Compatible with a 4.00 mm diameter mounting hole and supports a 1.57 mm thick PCB. Female thread depth is 8.0 mm.

Datasheet Summary
Powered by GS/AI

Metric nylon standoff with M2.5 thread and 4.5 mm hex head, designed for chassis and PCB mounting. Made of Nylon 6/6 with UL 94V-2 rating. Length is 18.0 mm. Compatible with a 4.00 mm diameter mounting hole and supports a 1.57 mm thick PCB. Female thread depth is 8.0 mm.

Suppliers

Company
Product
Description
Supplier Links
4.5mm Hex M-F Standoff - 24310 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4.5mm Hex M-F Standoff
24310
4.5mm Hex M-F Standoff 24310
Part Number: 24310 Finish/Plating: Nickel Plate Length: 18mm [.709] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs

Part Number: 24310

  • Finish/Plating: Nickel Plate
  • Length: 18mm [.709]
  • Material: Brass
  • OD: 4.5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 5mm
  • Thr'd Lngth (TL): 4mm
  • Thread: M2.5
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24310-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24310-ND
Board Spacers, Standoffs 36-24310-ND
"Hex Standoff Threaded M2.5x0.45 Brass 0.709"" (18.00mm)"

"Hex Standoff Threaded M2.5x0.45 Brass 0.709"" (18.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24310
Standoffs & Spacers 24310
Standoffs & Spacers 4.5 HEX 18.0mm BRS

Standoffs & Spacers 4.5 HEX 18.0mm BRS

Buy Now Datasheet
Standoff, m/f, brass, metric, 4.5 hex dia, M2.5 thread, 18.0 length - 70182185 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, m/f, brass, metric, 4.5 hex dia, M2.5 thread, 18.0 length
70182185
Standoff, m/f, brass, metric, 4.5 hex dia, M2.5 thread, 18.0 length 70182185
Stainless: ASTM A581/A582 Brass: ASTM-B16; Plating: Nickel (QQ-N-290) Female Standoff Longer Than 19 mm Are Tapped from Both Ends

  • Stainless: ASTM A581/A582
  • Brass: ASTM-B16; Plating: Nickel (QQ-N-290)
  • Female Standoff Longer Than 19 mm Are Tapped from Both Ends
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24310 36-24310-ND 24310 70182185
Product Name 4.5mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff, m/f, brass, metric, 4.5 hex dia, M2.5 thread, 18.0 length
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1642 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Slimline Tension Fit Nylon PCB Support - 1929A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
1/4 Round Female Standoff - 1888 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Nylon Retaining Spacer, #10 - 2392 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
2 suppliers