Keystone Electronics Corp. 4.5mm Hex M-F Standoff 24307

Description
Part Number: 24307 Finish/Plating: Nickel Plate Length: 10mm [.394] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24307 Finish/Plating: Nickel Plate Length: 10mm [.394] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Metallic metric standoff with M2.5 thread, 10.0 mm length, and 4.5 mm hex diameter; made of brass, with nickel plating as per QQ-N-290, and UL 94V-2 rated nylon material for the female end. Designed for mounting through a 4.00 mm diameter hole in a 1.57 mm thick PCB, with a chassis mounting hole depth of 3.0 mm.

Datasheet Summary
Powered by GS/AI

Metallic metric standoff with M2.5 thread, 10.0 mm length, and 4.5 mm hex diameter; made of brass, with nickel plating as per QQ-N-290, and UL 94V-2 rated nylon material for the female end. Designed for mounting through a 4.00 mm diameter hole in a 1.57 mm thick PCB, with a chassis mounting hole depth of 3.0 mm.

Suppliers

Company
Product
Description
Supplier Links
4.5mm Hex M-F Standoff - 24307 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4.5mm Hex M-F Standoff
24307
4.5mm Hex M-F Standoff 24307
Part Number: 24307 Finish/Plating: Nickel Plate Length: 10mm [.394] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs

Part Number: 24307

  • Finish/Plating: Nickel Plate
  • Length: 10mm [.394]
  • Material: Brass
  • OD: 4.5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 5mm
  • Thr'd Lngth (TL): 4mm
  • Thread: M2.5
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24307-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24307-ND
Board Spacers, Standoffs 36-24307-ND
"Hex Standoff Threaded M2.5x0.45 Brass 0.394"" (10.00mm)"

"Hex Standoff Threaded M2.5x0.45 Brass 0.394"" (10.00mm)"

Buy Now Datasheet
Standoff, m/f, brass, metric, 4.5 hex dia, M2.5 thread, 10.0 lngth - 70182182 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, m/f, brass, metric, 4.5 hex dia, M2.5 thread, 10.0 lngth
70182182
Standoff, m/f, brass, metric, 4.5 hex dia, M2.5 thread, 10.0 lngth 70182182
Stainless: ASTM A581/A582 Brass: ASTM-B16; Plating: Nickel (QQ-N-290) Female Standoff Longer Than 19 mm Are Tapped from Both Ends

  • Stainless: ASTM A581/A582
  • Brass: ASTM-B16; Plating: Nickel (QQ-N-290)
  • Female Standoff Longer Than 19 mm Are Tapped from Both Ends
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
24307
Standoffs & Spacers 24307
Standoffs & Spacers 4.5 HEX 10.0mm BRS

Standoffs & Spacers 4.5 HEX 10.0mm BRS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24307 36-24307-ND 70182182 24307
Product Name 4.5mm Hex M-F Standoff Board Spacers, Standoffs Standoff, m/f, brass, metric, 4.5 hex dia, M2.5 thread, 10.0 lngth Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1627-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 Hex Female Standoff - 2206 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Round Spacer - 1934 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Hex Female Standoff - 1922B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers