Keystone Electronics Corp. 6mm Hex M-F Standoff 24306

Description
Part Number: 24306 Length: 25mm [.984] Material: Stainless Steel OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 11mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24306 Length: 25mm [.984] Material: Stainless Steel OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 11mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24306 is a metric stainless steel male/female standoff with a 6 mm hex head and an M4 thread, 25 mm in length. The female thread depth is 10 mm, and the male thread length is 11 mm. The material satisfies ASTM A581/A582 standards for stainless steel. The product is RoHS compliant and meets ISO 9001 certification.

Datasheet Summary
Powered by GS/AI

24306 is a metric stainless steel male/female standoff with a 6 mm hex head and an M4 thread, 25 mm in length. The female thread depth is 10 mm, and the male thread length is 11 mm. The material satisfies ASTM A581/A582 standards for stainless steel. The product is RoHS compliant and meets ISO 9001 certification.

Suppliers

Company
Product
Description
Supplier Links
6mm Hex M-F Standoff - 24306 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6mm Hex M-F Standoff
24306
6mm Hex M-F Standoff 24306
Part Number: 24306 Length: 25mm [.984] Material: Stainless Steel OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 11mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs

Part Number: 24306

  • Length: 25mm [.984]
  • Material: Stainless Steel
  • OD: 6mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 11mm
  • Thr'd Lngth (TL): 10mm
  • Thread: M4
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24306-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24306-ND
Board Spacers, Standoffs 36-24306-ND
"Hex Standoff Threaded M4 Stainless Steel 0.984"" (25.00mm)"

"Hex Standoff Threaded M4 Stainless Steel 0.984"" (25.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24306
Standoffs & Spacers 24306
Standoffs & Spacers 6.0 HEX 25.0mm SS

Standoffs & Spacers 6.0 HEX 25.0mm SS

Buy Now Datasheet
Spacer/standoff; Standoff Material Keystone - 22M2399 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff; Standoff Material Keystone
22M2399
Spacer/standoff; Standoff Material Keystone 22M2399
SPACER/STANDOFF; Standoff Material:Stainless Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:25mm; Overall Length:35mm; External Width:6mm; Product Range:-; Thread Length:10mm RoHS Compliant: Yes

SPACER/STANDOFF; Standoff Material:Stainless Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:25mm; Overall Length:35mm; External Width:6mm; Product Range:-; Thread Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24306 36-24306-ND 24306 22M2399
Product Name 6mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel Metal; Steel; StainlessSteel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Round Female Standoff - 1549A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Hex Swage Standoff - 1761-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Nylon Retaining Spacer, #6 - 2365 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Round Swage Standoff - 1651-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers