Keystone Electronics Corp. 6mm Hex M-F Standoff 24304

Description
Part Number: 24304 Length: 18mm [.709] Material: Stainless Steel OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 11mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 24304 Length: 18mm [.709] Material: Stainless Steel OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 11mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6mm Hex M-F Standoff - 24304 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6mm Hex M-F Standoff
24304
6mm Hex M-F Standoff 24304
Part Number: 24304 Length: 18mm [.709] Material: Stainless Steel OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 11mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs

Part Number: 24304

  • Length: 18mm [.709]
  • Material: Stainless Steel
  • OD: 6mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 11mm
  • Thr'd Lngth (TL): 10mm
  • Thread: M4
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24304-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24304-ND
Board Spacers, Standoffs 36-24304-ND
"Hex Standoff Threaded M4 Stainless Steel 0.709"" (18.00mm)"

"Hex Standoff Threaded M4 Stainless Steel 0.709"" (18.00mm)"

Buy Now Datasheet
Standoff, m/f, stainless steel, metric,6.0 hex dia, M4 thread, 18.0 lngth - 70182181 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, m/f, stainless steel, metric,6.0 hex dia, M4 thread, 18.0 lngth
70182181
Standoff, m/f, stainless steel, metric,6.0 hex dia, M4 thread, 18.0 lngth 70182181
Stainless: ASTM A581/A582 Brass: ASTM-B16; Plating: Nickel (QQ-N-290) Female Standoff Longer Than 19 mm Are Tapped from Both Ends

  • Stainless: ASTM A581/A582
  • Brass: ASTM-B16; Plating: Nickel (QQ-N-290)
  • Female Standoff Longer Than 19 mm Are Tapped from Both Ends
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
24304
Standoffs & Spacers 24304
Standoffs & Spacers 6.0 HEX 18.0mm SS

Standoffs & Spacers 6.0 HEX 18.0mm SS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24304 36-24304-ND 70182181 24304
Product Name 6mm Hex M-F Standoff Board Spacers, Standoffs Standoff, m/f, stainless steel, metric,6.0 hex dia, M4 thread, 18.0 lngth Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2215 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex M-F Standoff - 2090 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Hex M-F Standoff - 2130 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Hex Female Standoff - 1820 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
2 suppliers