Keystone Electronics Corp. 6mm Hex M-F Standoff 24302

Description
Part Number: 24302 Length: 12mm .472] Material: Stainless Steel OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24302 Length: 12mm .472] Material: Stainless Steel OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Metric stainless steel male/female standoff with M4 thread, 12.0mm length, and 6.0mm hex head. Internal thread depth is 8.0mm. Made of stainless steel conforming to ASTM A581/A582. Rated for use in electronic assemblies with nylon spacer compatibility.

Datasheet Summary
Powered by GS/AI

Metric stainless steel male/female standoff with M4 thread, 12.0mm length, and 6.0mm hex head. Internal thread depth is 8.0mm. Made of stainless steel conforming to ASTM A581/A582. Rated for use in electronic assemblies with nylon spacer compatibility.

Suppliers

Company
Product
Description
Supplier Links
6mm Hex M-F Standoff - 24302 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6mm Hex M-F Standoff
24302
6mm Hex M-F Standoff 24302
Part Number: 24302 Length: 12mm .472] Material: Stainless Steel OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs

Part Number: 24302

  • Length: 12mm .472]
  • Material: Stainless Steel
  • OD: 6mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 8mm
  • Thr'd Lngth (TL): 10mm
  • Thread: M4
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24302-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24302-ND
Board Spacers, Standoffs 36-24302-ND
"Hex Standoff Threaded M4 Stainless Steel 0.472"" (12.00mm)"

"Hex Standoff Threaded M4 Stainless Steel 0.472"" (12.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24302
Standoffs & Spacers 24302
Standoffs & Spacers 6.0 HEX 12.0mm SS

Standoffs & Spacers 6.0 HEX 12.0mm SS

Buy Now Datasheet
Standoff, m/f, stainless steel, metric,6.0 hex dia, M4 thread, 12.0 lngth - 70182179 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, m/f, stainless steel, metric,6.0 hex dia, M4 thread, 12.0 lngth
70182179
Standoff, m/f, stainless steel, metric,6.0 hex dia, M4 thread, 12.0 lngth 70182179
Stainless: ASTM A581/A582 Brass: ASTM-B16; Plating: Nickel (QQ-N-290) Female Standoff Longer Than 19 mm Are Tapped from Both Ends

  • Stainless: ASTM A581/A582
  • Brass: ASTM-B16; Plating: Nickel (QQ-N-290)
  • Female Standoff Longer Than 19 mm Are Tapped from Both Ends
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24302 36-24302-ND 24302 70182179
Product Name 6mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff, m/f, stainless steel, metric,6.0 hex dia, M4 thread, 12.0 lngth
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1838 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
3/16 Hex Swage Standoff - 2273-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Swage Standoff - 1560A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
4.5mm Hex M-F Standoff - 24283 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers