Keystone Electronics Corp. 5.5mm Hex M-F Standoff 24295

Description
Part Number: 24295 Length: 10mm [.394] Material: Stainless Steel OD: 5.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24295 Length: 10mm [.394] Material: Stainless Steel OD: 5.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24295 is a metric male-to-female standoff with a 5.5 mm hex head and M3 threads, constructed from stainless steel. The part has a length of 10.0 mm and an internal thread depth of 8.0 mm. The female thread is tapped from one end only, as the length does not exceed 19 mm. It complies with ASTM A581/A582 for stainless steel material and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

24295 is a metric male-to-female standoff with a 5.5 mm hex head and M3 threads, constructed from stainless steel. The part has a length of 10.0 mm and an internal thread depth of 8.0 mm. The female thread is tapped from one end only, as the length does not exceed 19 mm. It complies with ASTM A581/A582 for stainless steel material and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
5.5mm Hex M-F Standoff - 24295 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5.5mm Hex M-F Standoff
24295
5.5mm Hex M-F Standoff 24295
Part Number: 24295 Length: 10mm [.394] Material: Stainless Steel OD: 5.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs

Part Number: 24295

  • Length: 10mm [.394]
  • Material: Stainless Steel
  • OD: 5.5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 8mm
  • Thr'd Lngth (TL): 8mm
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24295-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24295-ND
Board Spacers, Standoffs 36-24295-ND
"Hex Standoff Threaded M3 Stainless Steel 0.394"" (10.00mm)"

"Hex Standoff Threaded M3 Stainless Steel 0.394"" (10.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24295
Standoffs & Spacers 24295
Standoffs & Spacers 5.5 HEX 10.0mm SS

Standoffs & Spacers 5.5 HEX 10.0mm SS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24295 36-24295-ND 24295
Product Name 5.5mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1947 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Hex M-F Standoff - 2099 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
Nylon Retaining Spacer, #6 - 2368 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Round Swage Standoff - 1650-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
6 suppliers