Keystone Electronics Corp. 5mm Hex M-F Standoff 24293

Description
Part Number: 24293 Length: 20mm [.787] Material: Stainless Steel OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24293 Length: 20mm [.787] Material: Stainless Steel OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24293 is a male/female metric standoff with a 5 mm hex body, M3 threads, and a length of 20 mm, made from stainless steel. The internal thread depth is 8.0 mm, and the female end is tapped from one side only. It is rated for use with a 1.57 mm thick PCB and a 4.00 mm diameter mounting hole. The material is stainless steel per ASTM A581/A582. The part is RoHS compliant and the series is ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

24293 is a male/female metric standoff with a 5 mm hex body, M3 threads, and a length of 20 mm, made from stainless steel. The internal thread depth is 8.0 mm, and the female end is tapped from one side only. It is rated for use with a 1.57 mm thick PCB and a 4.00 mm diameter mounting hole. The material is stainless steel per ASTM A581/A582. The part is RoHS compliant and the series is ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
5mm Hex M-F Standoff - 24293 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex M-F Standoff
24293
5mm Hex M-F Standoff 24293
Part Number: 24293 Length: 20mm [.787] Material: Stainless Steel OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs

Part Number: 24293

  • Length: 20mm [.787]
  • Material: Stainless Steel
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 8mm
  • Thr'd Lngth (TL): 8mm
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24293-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24293-ND
Board Spacers, Standoffs 36-24293-ND
"Hex Standoff Threaded M3x0.5 Stainless Steel 0.787"" (20.00mm)"

"Hex Standoff Threaded M3x0.5 Stainless Steel 0.787"" (20.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24293
Standoffs & Spacers 24293
Standoffs & Spacers 5.0 HEX 20.0mm SS

Standoffs & Spacers 5.0 HEX 20.0mm SS

Buy Now Datasheet
Standoff, m/f, stainless steel, metric,5.0 hex dia, M3 thread, 20.0 lngth - 70182176 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, m/f, stainless steel, metric,5.0 hex dia, M3 thread, 20.0 lngth
70182176
Standoff, m/f, stainless steel, metric,5.0 hex dia, M3 thread, 20.0 lngth 70182176
Stainless: ASTM A581/A582 Brass: ASTM-B16; Plating: Nickel (QQ-N-290) Female Standoff Longer Than 19 mm Are Tapped from Both Ends

  • Stainless: ASTM A581/A582
  • Brass: ASTM-B16; Plating: Nickel (QQ-N-290)
  • Female Standoff Longer Than 19 mm Are Tapped from Both Ends
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24293 36-24293-ND 24293 70182176
Product Name 5mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff, m/f, stainless steel, metric,5.0 hex dia, M3 thread, 20.0 lngth
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1882 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
3/16 Round Female Standoff - 1657A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Board Spacers, Standoffs - 36-1623-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 Hex Female Standoff - 2202 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers