Keystone Electronics Corp. 5mm Hex M-F Standoff 24291

Description
Part Number: 24291 Length: 15mm [.591] Material: Stainless Steel OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24291 Length: 15mm [.591] Material: Stainless Steel OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24291 is a male/female metric standoff with a 5 mm hex head and M3 threads, made of stainless steel. It has a length of 15.0 mm and an internal thread depth of 8.0 mm. The part is RoHS compliant and conforming to ASTM A581/A582 for stainless steel material. The female thread is 8.0 mm deep, as specified for this variant. External dimensions are consistent with the 5.0 HEX DIA. (M3 THREAD) series.

Datasheet Summary
Powered by GS/AI

The 24291 is a male/female metric standoff with a 5 mm hex head and M3 threads, made of stainless steel. It has a length of 15.0 mm and an internal thread depth of 8.0 mm. The part is RoHS compliant and conforming to ASTM A581/A582 for stainless steel material. The female thread is 8.0 mm deep, as specified for this variant. External dimensions are consistent with the 5.0 HEX DIA. (M3 THREAD) series.

Suppliers

Company
Product
Description
Supplier Links
5mm Hex M-F Standoff - 24291 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex M-F Standoff
24291
5mm Hex M-F Standoff 24291
Part Number: 24291 Length: 15mm [.591] Material: Stainless Steel OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs

Part Number: 24291

  • Length: 15mm [.591]
  • Material: Stainless Steel
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 8mm
  • Thr'd Lngth (TL): 8mm
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24291-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24291-ND
Board Spacers, Standoffs 36-24291-ND
"Hex Standoff Threaded M3x0.5 Stainless Steel 0.591"" (15.00mm)"

"Hex Standoff Threaded M3x0.5 Stainless Steel 0.591"" (15.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24291
Standoffs & Spacers 24291
Standoffs & Spacers 5.0 HEX 15.0mm SS

Standoffs & Spacers 5.0 HEX 15.0mm SS

Buy Now Datasheet
Standoff, m/f, stainless steel, metric,5.0 hex dia, M3 thread, 15.0 length - 70182174 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, m/f, stainless steel, metric,5.0 hex dia, M3 thread, 15.0 length
70182174
Standoff, m/f, stainless steel, metric,5.0 hex dia, M3 thread, 15.0 length 70182174
Stainless: ASTM A581/A582 Brass: ASTM-B16; Plating: Nickel (QQ-N-290) Female Standoff Longer Than 19 mm Are Tapped from Both Ends

  • Stainless: ASTM A581/A582
  • Brass: ASTM-B16; Plating: Nickel (QQ-N-290)
  • Female Standoff Longer Than 19 mm Are Tapped from Both Ends
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24291 36-24291-ND 24291 70182174
Product Name 5mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff, m/f, stainless steel, metric,5.0 hex dia, M3 thread, 15.0 length
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

.156 Hex, .375 L, F-F Brass Standoff - 1798D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 1457C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Round Swage Standoff - 1624-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1831 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers